location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2680
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81Y5188
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2023 16:03:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 Family E5-2680 2.7 GHz
  • - 20 MB L3 LGA 2011 (Socket R)
  • - Processor cores: 8 32 nm 64-bit 130 W
  • - Maximum internal memory supported by processor: 384 GB DDR3-SDRAM
Long product name Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3 :
The short editorial description of Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3

Intel Xeon E5-2680, 2.7 GHz (3.5 GHz Turbo), 20 MB L3 Cache, 8 GT/s, 32 nm, 64 bit
More>>>
Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3:
The official marketing text of Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3 as supplied by the manufacturer

Servers, workstations, and storage solutions based on the new Intel® Xeon® processor E5 family deliver the best combination of performance, built-in capabilities, and cost-effectiveness to make data centers more flexible and efficient. From virtualization and cloud computing solutions to design automation or real-time financial transactions, you’ll be delighted by better than ever performance no matter what tasks you face.

Your investment in industry standard technology from Intel combined with innovative solutions from partners help future-proof your data center with infrastructure that grows with your business.

Technology to scale innovative private cloud services
Today’s private clouds enable greater business agility and efficiency by delivering innovative and scalable services that drive value back into the organizations they serve. Building and managing these services require systems that scale to meet your ever changing needs, while delivering solutions to the challenges IT managers face every day. Server and storage platforms based on the Intel® Xeon® processor E5 family are built to be at the heart of today’s data centers and enable powerful, versatile private cloud solutions.

New Intel® Xeon® processor E5: a new performance sweet spot
The Intel® Xeon® processor E5 family support key cloud requirements that make your data center agile and more responsive to changing business needs. Maintaining industry leadership for power efficiency and continuing Intel Xeon processor performance advancements, the Intel® Xeon® processor E5 family gives you additional performance when you need it for single- and multi-threaded applications, including increased floating-point performance for technical computing workloads.

Short summary description Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3:
This short summary of the Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Intel Xeon E5-2680, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2680, 2.7 GHz, 64-bit

Long summary description Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3:
This is an auto-generated long summary of Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3 based on the first three specs of the first five spec groups.

Lenovo Intel Xeon E5-2680. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Processor
Processor model *
E5-2680
Processor base frequency *
2.7 GHz
Processor family *
Intel® Xeon® E5 Family
Processor cores *
8
Processor socket *
LGA 2011 (Socket R)
Component for
Server/workstation
Processor lithography *
32 nm
Processor threads
16
System bus rate
8 GT/s
Processor operating modes *
64-bit
Processor boost frequency
3.5 GHz
Processor cache
20 MB
Processor cache type
L3
Thermal Design Power (TDP)
130 W
VID Voltage Range
0.60 - 1.35 V
Bus type
QPI
Number of QPI links
2
Memory bandwidth supported by processor (max)
51.2 GB/s
Processor codename
Sandy Bridge
Memory
Maximum internal memory supported by processor
384 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory channels *
Quad-channel
ECC
Yes
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Features
Market segment
Server
Maximum number of PCI Express lanes
40
PCI Express slots version
3.0
Supported instruction sets
AVX
Scalability
2S
CPU configuration (max)
2
Embedded options available
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® vPro™ Platform Eligibility
Yes
Operational conditions
Tcase
85 °C
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2019-11-29 03:01:44
Uk has collected 5 expert reviews for Lenovo Intel Xeon E5-2680 processor 2.7 GHz 20 MB L3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcper.com
Updated:
2019-11-29 03:01:44
The current video editing workstation for PC Perspective offices is quite old when you look at the generations upon generations of hardware we have reviewed in the years since it was built. In fact, it has hardly been touched since early 2011. Built aroun...
0%
hothardware.com
Updated:
2019-11-29 03:01:44
Last month, Intel brought us out to the Texas Advanced Computing Center (TACC) in Austin to brief us on their latest and greatest foray into high-performance computing (HPC) and exascale level processing performance.Parallel Computing and the Road to E...
0%