Lenovo logo

Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2614
Info modified on:
26 Jun 2024, 01:12:41
Bullet Points Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10300H (8MB Cache, 2.5GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6)
  • - 8 GB (2933MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Intel Core i5-10300H (8MB Cache, 2.5GHz), 8 GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit

Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Level the playing field
Elevate your game and esports experience with a PC that’ll stand tall in your gaming circle. Engineered with up to a cutting-edge 10th Gen Intel® Core™ i7 processor, discrete NVIDIA® graphics, up to a 120Hz FHD display, and an advanced gaming keyboard, the IdeaPad Gaming 3i laptop projects quiet, intimidating confidence. Enjoy clear visuals and tear-free gameplay on your path to domination.

Big-time gaming in remarkably eye-catching designs
Experience gaming like never before on the IdeaPad Gaming 3i powered by 10th Gen Intel® Core™ H-Series processors. Play and stream the latest AAA titles at peak performance on the IdeaPad Gaming 3i with up to 5.0GHz clock speeds, 6 cores, 12 MB of Intel® Smart Cache, Intel® Thermal Velocity Boost, Intel® Dynamic Tuning and optional Intel® Wi-Fi 6.

Discover your next favorite game
Gain unlimited access to over 100 high-quality PC games on Windows 10 with Xbox Game Pass for PC (Beta)1. Join for a low monthly price during the Beta period2. Download and play new games on day one like Gears 5—plus recent blockbusters like Age of Empires II and critically-acclaimed indie games. With games added all the time, you’ll always have something new to play. 1 Active subscription required; continues until cancelled; game catalog varies over time. Requires Windows 10 and an app to play PC games; see details at xbox.com/pcgamesplan. See xbox.com/gamepass.2 Price subject to availability.

The new supercharger
GeForce® GTX 1650 gaming laptops are built with the breakthrough graphics performance of the award-winning NVIDIA Turing™ architecture. With up to 2x the performance of the GeForce GTX 950M and up to 70% faster than the GTX 1050, it is a supercharger for today’s most popular games, and even faster with modern titles. Step up to better gaming with GeForce GTX.

Game better
Powerful hardware means nothing without a thermal system that can stand the literal heat, and the IdeaPad Gaming 3i laptop was engineered to bring a gaming experience that is quieter and cooler than ever before. Featuring 5th generation thermal engineering, the IdeaPad Gaming 3i features a more robust dual fan and vent system than previous generations, as well as enhanced heat sinks with more support for higher CPU and GPU temperatures. Finally, this gaming laptop offers Q Control, allowing users to adjust the fan speed from Quiet to Balance to Performance Mode for a truly customized thermal experience whether you need battery life, daily usage, or raw power.

Elevate your visuals
Slingshot your gaming visuals light-years forward with a pristine FHD (1920 x 1080) IPS display that reduces stutter, offers smoother frames, and delivers an overall improved gameplay experience. The IdeaPad Gaming 3i laptop lets you game with full confidence in an up-to-120 Hz display for tear-free gaming that looks terrific from any angle.

Going the distance
The right keyboard ergonomics can make all the difference during your marathon gaming sessions. The IdeaPad Gaming 3i hits that need with a spacious layout featuring dedicated media keys, a full-size number pad, large arrow keys, and a 30% larger one-piece trackpad with Windows Precision Drivers. The 1.5mm full key travel—on the full-size blue-backlit keyboard—keeps you gaming for in optimal comfort and immersion.

Designed for sport
The aesthetics of IdeaPad Gaming 3i are designed to thrill any enthusiast, with its eye-catching Chameleon Blue iridescent body that refracts light from every angle (also available in matte Onyx Black) and 15.6" narrow-bezel display that features a top-placed webcam with privacy shutter. From its slim under-24.5mm profile to its elegant curves and lines, every angle and contour is crafted to evoke the feel and exhilaration of competitive gaming: sporty, fine-tuned and just a little bit in your face.

Lenovo Vantage
Enjoy battle-ready performance, immersive experiences, and seamless gameplay with Lenovo Vantage for Gaming. Choose performance mode for apps and games to calibrate automatically. Overclock CPUs and GPUs and use memory release to push frame rates to the limit. Downshift to Quiet Mode to save battery life or choose Balance Mode for normal use. Control it all in one place!

Short summary description Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Lenovo IdeaPad Gaming 3, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Lenovo IdeaPad Gaming 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.