Lenovo logo

Lenovo IdeaPad 3 17IML05 Intel® Pentium® Gold 6405U Laptop 17.3" HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode English Gray, Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77343
Info modified on:
23 Apr 2025, 19:03:13
Short summary description Lenovo IdeaPad 3 17IML05 Intel® Pentium® Gold 6405U Laptop 17.3" HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode English Gray, Platinum:

Lenovo IdeaPad 3 17IML05, Intel® Pentium® Gold, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 3 17IML05 Intel® Pentium® Gold 6405U Laptop 17.3" HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode English Gray, Platinum:

Lenovo IdeaPad 3 17IML05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 6405U, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Gray, Platinum

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.