Lenovo logo

Lenovo Legion Y740 Intel® Core™ i7 i7-8750H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6684
Info modified on:
10 Aug 2024, 09:41:01
Long product name Lenovo Legion Y740 Intel® Core™ i7 i7-8750H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Intel Core i7-8750H (9MB Cache, 2.2GHz), 32GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit

Lenovo Legion Y740 Intel® Core™ i7 i7-8750H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Gaming's evolution continues
The Legion laptop design has evolved even further to match the two sides of today’s gamers—stylish for work, savage for play. Housing epic specs in a precision-cut, all-aluminum chassis, the 17.3" Y740 sports a clean look, weighs only 2.8 kg, measures only 23 mm, and features Corsair® iCUE ambient system lighting. This laptop was engineered to defy expectations and shatter limits.

Designed for what's next
Anyone has the power to build a following. Now games can be shared, viewed, and played from anywhere in the world. Give friends and followers the show they deserve on a laptop with Intel’s highest-performance 8th Gen Intel® Core™ mobile H processors. Get the speed and flexibility to simultaneously play, record, and stream without compromise.

Trusted hardware, for legendary gaming
Legion laptops with Windows 10 Home and 8th Gen Intel® Core™ processors are designed to support the latest PC gaming experiences, from playing the newest titles in 4K to sharing HDR screenshots—all with Intel's stunning media-rich graphics.* Get the winning advantage of speed, power, performance, and responsiveness. Plus, with a Legion laptop, you can game on the go with a thinner, lighter system with amazing battery life.

A new way to experience games
NVIDIA® GeForce® RTX™ 20 Series graphics deliver the ultimate laptop gaming experience, with their Max-Q design enabling the world's thinnest, fastest, and quietest gaming laptops. Powered by the revolutionary NVIDIA Turing™ GPU architecture, these powerful rigs fuse real-time ray tracing, artificial intelligence, and programmable shading to bring you a graphics experience unlike any other.

Focus on the game, not the bezels
The Y740 laptop’s 17.3" display provides a captivating visual experience, thanks to bezels that are considerably thinner than previous generations. You can keep your eyes where the action is—the FHD graphics rendering in more than 2 million pixels at refresh rates up to 144 Hz, with brightness levels up to 500 nits. And you’ll get an amazingly immersive experience from the tear-free video of optional NVIDIA® G-SYNC™ technology and Dolby® Vision™ High Dynamic Range (HDR).

The Coldfront is here
Heat—the nemesis of gaming performance—is no longer a concern, thanks to Legion Coldfront. Coldfront brings the latest features that a dual-channel thermal system can provide, including individual CPU and GPU cooling for cooler system temperatures, four thermal vents for improved airflow, dedicated heat syncs for cooler keyboard temperatures, and 70 individual fan blades per channel to reduce system noise.

Your eyes deserve Dolby
Don’t just look at your favorite games—be truly moved by them. Dolby Vision™ HDR transforms your gaming experience on the Legion Y740 with ultravivid imaging—incredible brightness, contrast, and color that bring your favorite gaming titles to life before your eyes. It achieves this astonishing image quality through cinema-inspired HDR technology that can deliver billions of colors to your laptop wherever you are. The result is a refined, lifelike image that will make you forget you are looking at a screen.

Go inside the action
Dolby Atmos® pulls you into the game with powerful, moving audio that sweeps all around and above you with amazing precision and realism. A leap forward from surround sound, it gives you a competitive edge via the new Sound Radar overlay. Know where specific game sounds are coming from and hear audio that heightens your sense of awareness and immerses you in a more intense gaming experience. Further, the Y740 comes with a custom-engineered Dolby® Atmos Sound Bar for Gaming, for immersive audio with or without headphones.

Time to strike
Intense firefights require the most responsive of controls, and the Y740 keyboard delivers best-in-class gaming controls to give you the edge over any opponent. Full-sized and top of the line, this keyboard delivers 100% anti-ghosting, WASD highlights, less than 1 ms response time, backlighting, and more for ultimate control of your system. Further, the Y740 features Windows Precision drivers with gesture control for effortless input whether at work or play.

Fine-tune your gaming style with Lenovo Vantage
Take your gaming to the next level with Vantage, featuring Legion Edge. Spend less time tweaking your settings and more time playing with automated performance, cooling, and power control settings. Get overclock support* for CPU and RAM, full RGB lighting controls*, real-time device performance monitoring, and more—all in one app.

Expand your views
You need to see more from your battle station. The Legion Triple Display Support System utilizes the HDMI 2.0, MiniDisplay, and Type-C ports, allowing the Y740 to connect up to three displays simultaneously for maximum immersion and control. Further, our rear I/O dashboard helps with cable management, keeping your battle station clean and organized for maximum focus on the game.

Short summary description Lenovo Legion Y740 Intel® Core™ i7 i7-8750H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo Legion Y740, Intel® Core™ i7, 2.2 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description Lenovo Legion Y740 Intel® Core™ i7 i7-8750H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo Legion Y740. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.