Lenovo logo

Lenovo V330-14IKB Intel® Core™ i7 i7-8550U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43654
Info modified on:
23 Apr 2025, 17:40:00
Short summary description Lenovo V330-14IKB Intel® Core™ i7 i7-8550U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

Lenovo V330-14IKB, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo V330-14IKB Intel® Core™ i7 i7-8550U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

Lenovo V330-14IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.