location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G70-35
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80Q50067FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:04:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - AMD A6 A6-6310 1.8 GHz
  • - 17.3" HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD±RW
  • - AMD Radeon R5 M330 1 GB AMD Radeon R4
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh
  • - Windows 10 64-bit
Long product name Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black :
The short editorial description of Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black

AMD A6-6310 (2MB Cache, 1.8GHz), 4GB DDR3L, 1000GB HDD, 17.3" LED HD+ (1600x900), AMD Radeon R4 + AMD Radeon R5 M330 (1GB), DVD±RW, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth, Windows 10 64-bit
More>>>
Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black:
The official marketing text of Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black as supplied by the manufacturer

Features
Elevate Your Laptop Experience

The 6th Generation AMD A-Series processor will forever redefine what you expect from your Lenovo G70 laptop. With capabilities designed for best-in-class online gaming, Ultra HD-capable streaming video and new, innovative computing possibilities, you can now work and watch and create and share. And what’s more, all of this comes with longer battery life, gorgeous graphics, vibrant video, better buffering, creative content management tools, and accelerated apps.

Windows 8.1
With the new Windows, you can do more. You have more entertainment, more games, more ways to get things done, more ways to search, browse, and connect with the people you care about. You can make Windows uniquely yours by personalizing your Start screen with Live Tiles, your own photos, and the people, apps, and sites that matter most.

Massive 17.3" HD+ Display
The Lenovo G70 laptop boasts a giant 17.3" HD+ (1600 x 900) display — perfect for gaming or enjoying movies and videos.

AMD Radeon™ R5 graphics (optional)
The G70 spares nothing when it comes to graphics performance. With up to AMD Radeon™ R5 graphics, you can work faster and play harder with games that run smoother and look better. Dedicated graphics memory enhances laptop performance for games and multimedia, while advanced power management technology conserves power to keep you running when you are on the go.

Dolby® Speakers With Advanced Audio™
Whether you're listening to a presentation or enjoying a movie, Dolby® Advanced Audio™ will give you an immersive surround sound experience. This technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Speedy Internet Connections (optional)
The G70 is equipped with a/c WiFi, which offers up to three times the connection speeds of 802.11n configurations.

Integrated DVD Reader/Writer (optional)
There's no need to purchase an external optical drive with the Lenovo G70 — it comes with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.

Multitouch Touchpad
Optimized for Windows 8.1 features, this touchpad lets you toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures.

AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.

Fast Data Transfer
Move data between the G70 and other devices quickly with USB 3.0 SuperSpeed. It's up to ten times faster than previous USB technologies, and it's backward-compatible.

Battery-Saving Technology
Lenovo Energy Manager protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.

Short summary description Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black:
This short summary of the Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G70-35, AMD A6, 1.8 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black:
This is an auto-generated long summary of Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black based on the first three specs of the first five spec groups.

Lenovo Essential G70-35. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
17.3"
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
AMD
Processor family *
AMD A6
Processor model *
A6-6310
Processor cores
4
Processor threads
4
Processor boost frequency
2.4 GHz
Processor frequency *
1.8 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket FT3b
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R5 M330
Discrete graphics card memory
1 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon R4
On-board graphics card model *
AMD Radeon R4
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Network
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
16.5" (418 mm)
Depth
11.1" (283 mm)
Height
1.1" (28 mm)
Weight *
6.5 lbs (2.95 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:13:56
Uk has collected 3 expert reviews for Lenovo Essential G70-35 AMD A6 A6-6310 Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%