location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80NV003SAR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:19:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 12 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD±RW
  • - NVIDIA® GeForce® GTX 960M Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 135 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black :
The short editorial description of Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Intel Core i7-6700HQ (6M Cache, up to 3.50 GHz),12GB RAM, 1000GB HDD, 15.6" FHD (1920 x 1080) , Nvidia GeForce GTX 960M, Windows 10 Home 64
More>>>
Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
The official marketing text of Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black as supplied by the manufacturer

Stunning 15.6" Display
The Lenovo ideapad Y700 (15) notebook brings games, movies, and images to life through its vibrant frameless Full HD (1920 x 1080) display. As well as being anti-glare, the screen boasts In-Plane Switching technology for truly vivid colors and nearly 180° of wide-angle viewing.

Amazing Discrete Graphics
When you're going toe-to-toe with your fiercest adversary, you can't be second best. With your choice of discrete NVIDIA® graphics behind you, you'll have real power to succeed - every step of the way.

Superb Stereo Sound
With Dolby® Home Theater®, you can enjoy enhanced surround sound wherever life takes you. What's more, the built-in JBL® stereo speakers and subwoofer deliver crisp, clear audio for your games, music, and videos.

Optimized Thermal Cooling
No matter how intense the action is on screen, the Y700 stays remarkably cool. By regulating its fan speed and maintaining an optimized temperature, this notebook gives you better processing and more comfortable gaming.

Game-Changing Accessories
For a more intense and immersive gaming experience, check out the Lenovo Y Gaming range of accessories. From the on-the-fly macro keyboard to the state-of-the-art programmable mouse, each eye-catching accessory is designed to give you greater accuracy and control.

Intel® RealSense™ 3D Camera (Optional)
With its best-in-class depth sensor, the Intel® RealSense™ 3D Camera lets you interact more intuitively with your Ideapad Y700 - through hand gestures and even facial expressions. As well as taking gaming, entertainment, and video chats to another dimension, the 3D Camera gives you a new dimension of control.

Optional Backlit Keyboard
With two levels of brightness control, the backlit keyboard lets you game, surf, and chat long into the night - even with the lights out.

Smile, Swap, and Sort - In Seconds
The Ideapad Y700 comes with Lenovo® Photo Master 2.0 - a modern photo library with powerful, easy-to-use navigation and editing tools. Now, with features such as Auto Face Swap and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This short summary of the Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Y700, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Y700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Number of built-in speakers
2
Speakers manufacturer
JBL
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
135 W
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15.2" (387 mm)
Depth
10.9" (277.5 mm)
Height
1.02" (25.9 mm)
Weight *
5.73 lbs (2.6 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 05:48:43
Uk has collected 112 expert reviews for Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2016-11-05 05:48:42
Gaming laptops are a great introduction to the glorious world of PC gaming. They come pre-built, with factory options, in a portable form-factor. And as time marches on, capable gaming laptops have become less expensive and more powerful. The Lenovo Ideap...
Good Looks great, Ample battery life, Honest, to, God Ethernet port...
Bad Gets hot, Terrible trackpad buttons, Heavy...
Bottom line This 15-inch gaming laptop looks nice and its price tag is even nicer, just don't expect to run games on Ultra settings...
80%
techradar.com/au/
Updated:
2016-11-05 05:48:42
Gaming laptops are a great introduction to the glorious world of PC gaming. They come pre-built, with factory options, in a portable form-factor. And as time marches on, capable gaming laptops have become less expensive and more powerful. The Lenovo Ideap...
Good Looks great, Ample battery life, HonesttoGod Ethernet port...
Bad Gets hot, Terrible trackpad buttons, Heavy...
Bottom line This 15-inch gaming laptop looks nice and its price tag is even nicer, just don't expect to run games on Ultra settings...
80%
ozlaptopreviews.com
Updated:
2016-11-05 05:48:42
Lenovo Ideapad Y700 15 Review : Value Gaming Laptop With Skylake ProcessorThe Lenovo Ideapad Y700 15 is the successor to the Y40, the Y50 and the Y70 gaming laptops from last year, with a significantly powerful hardware upgrade and many other tweaks. Now...
Good Upgraded design and build quality makes it more appealing, Quality screen with quick response and no backlight bleeding issues, CPU and GPU throttling is stable and without any issues, Loud surround sound with JBL speakers...
Bad No USB Type-C or Mini DisplayPort – limited connectivity, No auxiliary or macro keys on the keyboard, No Solid State Drive...
Bottom line Although as powerful as many other mainstream gaming laptops, Lenovo has regarded the Ideapad Y700 as not a dedicated gaming machine, but an entry-level solution with strong multimedia capabilities. Deliverance of quality, power of the core components and...
70%
back2gaming.com
Updated:
2016-11-23 07:03:26
With the performance difference between desktops and laptops getting smaller and smaller with every release, many people are now opting to go for notebooks as their primary options for gaming considering the portability as well as convenience of having a...
Good Excellent build quality, Great cooling...
Bad Could be a bit heavy, HDD bottleneck...
Bottom line With a competitive spec sheet and a build quality that screams premium, the Lenovo ideaPad Y700 gaming notebook is a great choice for gamers looking for a more mature option for their mobile gaming needs. It sticks to the essentials and doesn't go with ta...
182%
tbreak.ae
Updated:
2016-11-23 07:03:26
Dedicated gaming laptops are usually bulky and super expensive, but that's not the case with the one we're looking at today. The Lenovo Y700 is much easier on your shoulder and your wallet but does that mean that you're sacrificing performance? Read on to...
Good Simple design, Great Display and Audio, Easy to carry around...
Bad Mediocre Performance, Average Battery, Heats up quite a lot...
Bottom line The Lenovo Y700 is a great choice for gamers who move around a lot and don't want to spend their life savings on a gaming laptop. It's ideal for all multimedia and medium level gaming enthusiasts...
75%
liveatpc.com
Updated:
2016-11-23 07:03:26
Since Lenovo's purchase of IBM's laptop division, the company has become one of the world's largest PC manufacturers. The Chinese manufacturer's laptops now compete very well with the offerings from HP and Dell.STEALTH DESIGNThe Y700 is a new laptop desig...
88%
wovow.org
Updated:
2016-12-22 10:12:10
The Lenovo Ideapad Y700 Touch is a laptop Asian company aimed at gamers. A model that combines an attractive design with several nods to the world of gamers with a set of premium features. For example, we enjoy one of the Intel Core i7 last generation, wi...
0%
hardwarebbq.com
Updated:
2016-11-05 05:48:42
Disclosure: This review unit is provided by Lenovo.Its been a very long time since I reviewed a gaming notebook . It was the good times. RGB lighting was not a thing, though many manufacturers worked on lighting effects- logo, laptop's edges, keys, etc. S...
Good Decent Entrylevel gaming, Good allarounder, 80mm M.2 port, Durability, Sturdy build, Good Keyboard...
Bad Limited USB ports, Absence of USB TypeC, No option to turn off Windows key, Upgrading should be more userfriendly...
Bottom line The Lenovo Y700 is a well-built notebook to serve many people. As it happens, it provides entry-level gaming. It is not necessarily a bad thing as it caters those who don't wish for a high-end gaming notebook, but an all-around notebook which can play mai...
0%
pcmag.com
Updated:
2016-11-05 05:48:42
Despite being one of the most reliable and prolific system manufacturers out there, Lenovo is not typically known for its gaming laptops, but given its penchant for designing sturdy portable PCs for business, there's no reason Lenovo should have any less...
Good Terrific battery life, Good performance, features for the price, Decent amount of storage...
Bad Video card may soon be obsolete, No USB-C port...
Bottom line Lenovo's 15-inch Ideapad Y700 Touch might not be an obvious choice if you're in the market for a midrange gaming laptop, but with superb battery life and good performance and features for the price, it should be on your short list...
80%
notebookreview.com
Updated:
2016-11-05 05:48:42
Lenovo's gaming Y series has long been a steadfast option for consumers that want to play the latest games without spending a fortune. But last year's Lenovo Y50 was a bit of a disappointment, with a subpar display and slow HDD. Lenovo seems to have taken...
Good Solid performance, Vibrant display, Excellent Speakers...
Bad Weak feedback on keyboard, Awkward touchpad placement, Limited build options...
Bottom line The Lenovo Y700 is a return to form for Lenovo's budget-friendly gaming series. The Y700 improves upon the faults of the somewhat disappointing Y50, with an improved display and beefier specs. Equipped with a powerful Intel Core i7 CPU, and mid range NVid...
71%
thinkcomputers.org
Updated:
2016-11-05 05:48:42
When you hear someone say “Gaming Laptop” does Lenovo come to mind? Likely not, but I think after this review it just might. Today we are taking a look at Lenovo's latest gaming laptop which is the Y700. It follows in the footsteps of the Y50 and comes in...
Good Great Performance, Impressive build quality, Backlit keyboard, Plays all current games at good graphics settings, Good speakers, Optimus support for longer battery life, Lenovo gaming accessories...
Bad Semi-glossy screen causes glare, No USB type-C or NVMe support, Fingerprint magnet...
Bottom line Performance is most important to gamers, and the Y700 Touch did great in all of our tests. The Intel Core i7-6700HQ quad core processor, NVIDIA GeForce GTX 960M dedicated graphics, and 16GB of DDR4 memory do a really great job. I was able to play all of m...
90%
anandtech.com
Updated:
2016-11-05 05:48:42
The PC gaming market has been pretty strong market over the last couple of years, and recent developments have pushed the boundaries again. With the impending launches of virtual reality headsets, we've seen even notebook manufacturers getting prepared to...
Bottom line With an in-depth look at the Lenovo Ideapad Y700, its time to look at the complete picture again. If you are in the market for a gaming laptop, and have around $1000 to spend, should the Y700 be on your list to look at?Let's start with the design. Lenovo...
0%
notebookcheck.net
Updated:
2016-11-05 05:48:42
Badly designed. Even though it might not be the fault of the processor manufacturer, AMD-based notebooks do not have the best reputation. The reviewed model of the new Lenovo Y700 confirms this statement. The alleged gaming notebook is hardly suitable for...
Good improved build quality, expandable RAM, M.2 and 2.5 inch slots, quiet keyboard, IPS panel with great contrast, good sound...
Bad Maintenance could be simpler, pretty few interfaces (no USB 3.1 Type-C, no DisplayPort), limited gamut, slow response time of the display (measured) & PWM, partly slow, relatively high power consumption, clock rate drops under 3D load...
Bottom line Lenovo presents a gaming notebook with which you cannot play computer games well in its current state. Thus, we advise against buying it. The manufacturer definitely needs to revise it and check the clock rate problem mentioned in the test.If you like the...
74%
gottabemobile.com
Updated:
2016-11-05 05:48:42
Power, angry aesthetics and enough built-in storage to hold an entire media library. Add in a decent display and great sound too. Those are the general building blocks of any gaming notebook. Users require enough power to play tomorrow's must-have game be...
Bottom line Sharp keyboard deck edges, a large and distracting bezel, heft and a loud fan aren't enough to ruin the Lenovo Ideapad Y700 15ISK. Arguably, the keyboard deck isn't a terrific issue to have, but the other issues are the byproduct of a powerful mobile gami...
0%
computershopper.com
Updated:
2016-11-05 05:48:42
At its base price of $979, the Ideapad Y700 offers a powerful Intel "Skylake"/6th-Generation Core i7-6700HQ quad-core processor, which runs at 2.6GHz and can accelerate under certain conditions up to 3.5GHz. The 6700HQ is about as fast as mobile processor...
Good Beautiful IPS display, Solid gaming performance, Nice-sounding JBL speakers, Aggressive-looking design, Quiet fans, Almost eight hours of battery...
Bad Lackluster keyboard feel, Cumbersome touch pad, Merely average port selection...
Bottom line The 15.6-inch version of the Y700 is a winning gaming laptop at a moderate price, with a solid build, just enough pep for 1080p play, and very good battery life. Read More…...
80%
mobiletechreview.com
Updated:
2016-11-05 05:48:42
Both the 15 and 17 inch IdeaPad Y700 laptops have 4 cell, 60 Whr batteries that Lenovo claims are good for 4.5 to 5 hours of use (when using integrated graphics, no doubt). For email, web, MS Office and streaming video they indeed do run that long with br...
Good Nice price for a powerful gaming and multimedia laptop. Fast quad core CPU, NVIDIA GTX 960M graphics...
Bad Heavy for students on the go, so-so trackpad. Port selection is basic...
Bottom line "Budget" and "gaming laptop" are rarely said in the same sentence. Lenovo is one of the few companies to offer a relatively affordable true powerhouse gaming laptop in this price range. Some call them entry level gamers, but they're really more powerful t...
70%
slashgear.com
Updated:
2016-11-05 05:48:42
Lenovo has a new gaming laptop that obviously follows in the footsteps of its Y50 and other past gaming machines, but with updated features and hardware to tackle the industry's most demanding games. The Lenovo ideapad Y700 gaming laptop features the same...
Bottom line The Lenovo ideapad Y700 is quite the capable laptop, though it limits its audience with its gamey design. Given that Lenovo makes no bones about the audience it is targeting — PC gamers — there's nothing wrong with that, and if you're in the market for a...
0%
notebookcheck.net
Updated:
2016-11-05 05:48:43
A familiar refresh. The jump from the Y50 to the 15.6-inch Y700 brings about a few important upgrades, but there are still some major holes in terms of features and accessibility that have yet to be implemented...
Good no major CPU or GPU throttling issues, fast display response times, no major backlight bleeding, improved build quality, upgradeable SODIMM RAM, M.2, and 2.5-inch SATA bays, quiet keyboard...
Bad end-user maintenance could have been easier, pulsating fan when idling on High Performance, limited connectivity options; no USB Type-C or mDP, no dedicated Macro or auxiliary keys, heavy for its size, limited color coverage...
Bottom line Lenovo calls its Y700 series the entry-level gaming solution that also doubles as a multimedia experience. When judging under this pretense, the refresh is a success as its core basics are excellent. Display quality is very good with fast response times...
83%
Laptopmag.com
Updated:
2016-11-05 05:48:43
With the 15-inch Y700, Lenovo is trying to claim the title of best value for gamers. Priced at $1,099 ($979 to start), this laptop offers a handsome chassis, a bright display and in-your-face audio without skimping on performance. Our configuration packs...
Good Strong performance, Attractive price, Loud, vibrant audio, Sleek, attractive chassis...
Bad Below-average battery life, Spongy keyboard runs hot when gaming...
Bottom line The 15-inch Lenovo Y700 delivers strong gaming performance and impressive audio at an attractive price...
70%
laptopmedia.com
Updated:
2016-11-05 05:48:43
Lenovo's Y gaming series has become renown in the past couple of years and it's clear why. The new successor to the Lenovo Y50 is the Lenovo Y700, and we can tell by its name alone that there are some drastic changes that we need to address. While the des...
Good Sleek design (even slightly improved) and robust construction that can take a beating for sure, Good keyboard and improved touchpad quality, Excellent sound quality (JBL stereo loudspeakers and a subwoofer), The screen doesn't use PWM above 58 cd/m2 (59%)...
Bad The screen isn't suitable for design work, due to the reduced sRGB coverage, The chassis attracts fingerprints and smudges...
Bottom line The Y700 offers the same sturdy, premium design with slight improvements around the edges, despite the ~200 g increase in weight and the slight thickness bump. They are hardly noticeable, so don't worry about that. We are still giving it an A+ in the desi...
0%
techaeris.com
Updated:
2017-10-04 01:25:29
In the middle of 2015, I built a mid-range gaming rig. I opted to piece one together myself versus getting one that's pre-built. I never even considered a gaming laptop as my previous experiences with them have been lackluster. Even so, I jumped at the ch...
Good Solid performance, well designed, great speakers, decent battery life for a gaming laptop...
Bad Keypad conflicts with keyboard, software pop ups from bloatware becomes annoying...
Bottom line Like I said in the beginning of this review, we loved the 17-inch model of the Lenovo ideapad Y700. The ideapad Y700 Touch 15-inch is no different. Unlike the 17-inch model, the Touch is a bit more portable, without sacrificing any of the performance. It...
45%