Lenovo logo

Lenovo E31-70 Intel® Core™ i3 i3-5005U Laptop 13.3" HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113458
Info modified on:
22 Jan 2025, 05:58:18
Short summary description Lenovo E31-70 Intel® Core™ i3 i3-5005U Laptop 13.3" HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo E31-70, Intel® Core™ i3, 2 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo E31-70 Intel® Core™ i3 i3-5005U Laptop 13.3" HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo E31-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.