- - Laptop Clamshell Silver
- - Intel® Core™ i5 i5-5200U 2.2 GHz
- - 14" 1366 x 768 pixels LED backlight 16:9
- - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
- - 1 TB HDD DVD±RW
- - Intel® HD Graphics 5500
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium Polymer (LiPo) 41 Wh 65 W
- - Windows 8.1 64-bit
Intel Core i5-5200U (2.2 GHz), 4GB DDR3L 1600MHz SDRAM, 1TB HDD, 14" HD LED (1366x768), Intel HD Graphics 5500, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, DVD±RW, Windows 8.1 64-bit
14" HD Widescreen Display.
This display delivers bright, crisp visuals in 16:9 widescreen format and 1366 x 768 resolution.
Epic Sound and Vision
Thanks to its stereo speakers with Dolby Advanced Audio and up to Intel HD Graphics, the G40 offers stunning, stutter-free visuals and immersive sound for a fuller, more satisfying home entertainment experience.
Multitouch Touchpad
Optimized for Windows 8.1 features, this touchpad lets you toggle charms and apps, switch between apps, rotate, zoom, and use other functions with various easy swipes and gestures.
AccuType Keyboard
Featuring a modern look and feel, the acclaimed AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable, and accurate typing experience than standard keyboard designs.
Fast Data Transfer
Move data between the G40 and other devices quickly with USB 3.0 SuperSpeed; it's up to ten times faster than previous USB technologies, and it's backward-compatible.
Battery-Saving Technology
Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.
Simple Maintenance
With OneKey Recovery, recovering from viruses or other technical difficulties is a snap.
Connectivity Options
With 802.11 b/g/n WiFi connectivity, 10/100 LAN, and Bluetooth, you'll be able to connect to the internet wherever you go.
Integrated Webcam
The G40's 720p HD webcam will help you enjoy web conferences or online video chats like you're really there.
HDMI Output
For easy connection to a television or other display.
Ample Storage
With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music or photos.
McAfee LiveSafe Free Trial
Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.
Lenovo Essential G40-80, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
Lenovo Essential G40-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Silver