Lenovo logo

Lenovo System x x3550 M4 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2650LV2 1.7 GHz 8 GB DDR3-SDRAM 550 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17245
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo System x x3550 M4 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2650LV2 1.7 GHz 8 GB DDR3-SDRAM 550 W:

Lenovo System x x3550 M4, 1.7 GHz, E5-2650LV2, 8 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description Lenovo System x x3550 M4 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2650LV2 1.7 GHz 8 GB DDR3-SDRAM 550 W:

Lenovo System x x3550 M4. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 1.7 GHz, Processor model: E5-2650LV2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.