location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM M400 PROJECTOR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P2781
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 1100 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1800:1
  • - Number of colors: 16.78 million colors
Guarantee: 3 year Limited - customer carry-in
Long product name Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768)

IBM M400 PROJECTOR
More>>>
Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768):
The official marketing text of Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Features:
•Auto Shutdown: When no video signal is detected after several minutes power shuts down to conserve lamp life
•Remote control: With integrated laser pointer and mouse control
•Easy to connect: Uses DVI-I to VGA connector
•Security lock slot: Lets you lock the projector to a secure surface with optional locking cable to reduce chance of theft
•Elevator and Leveling feet
•Carrying case, remote, and all cables required to attach to PC, DVD, or VHS.

Short summary description Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768):
This short summary of the Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IBM M400 PROJECTOR, 1100 ANSI lumens, DLP, XGA (1024x768), 1800:1, 16.78 million colors, 85%

Long summary description Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Lenovo IBM M400 PROJECTOR data projector 1100 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Lenovo IBM M400 PROJECTOR. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 120 W. Zoom ratio: 1.2:1. Safety: Standard: FCC-B, UL, C-UL, TUV, CB, CE, CCC, NOM, IRAM, VCCI, C-TICK, CCC, GOST, JQA LASER. Weight: 2.43 lbs (1.1 kg)

Projector
Projector brightness *
1100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1800:1
Number of colors
16.78 million colors
Uniformity
85%
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Lamp power
120 W
Lens system
Zoom ratio
1.2:1
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Certificates
Safety
Standard: FCC-B, UL, C-UL, TUV, CB, CE, CCC, NOM, IRAM, VCCI, C-TICK, CCC, GOST, JQA LASER
Weight & dimensions
Weight *
2.43 lbs (1.1 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
7.17 x 6.38 x 1.89" (182 x 162 x 48 mm)
Power requirements
100 to 240 volts, 200 to 240 volts at 50 Hz to 60 Hz
I/O ports
Input/output terminals: - Data: Yes, DVI-I - Video: Yes (Video mini-jack) - S-Video: Yes (thru Video mini-jack) - Component: Yes (thru DVI-I) - Audio: Yes (3.5 mm mini jack) - USB: Yes - RS-232: NA - On screen display
Resolution
1024 x 768 pixels
Power supply
180 W
Country Distributor
United Kingdom 1 distributor(s)