Lenovo logo

Lenovo ThinkCentre M58 7355W3R Intel® Core™2 Quad Q8400 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Desktop PC

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19970
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo ThinkCentre M58 7355W3R Intel® Core™2 Quad Q8400 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Desktop PC:

Lenovo ThinkCentre M58 7355W3R, 2.66 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58 7355W3R Intel® Core™2 Quad Q8400 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Desktop PC:

Lenovo ThinkCentre M58 7355W3R. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.