location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67Y1437
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y1437
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS :
The short editorial description of Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS

ThinkServer 300GB 6Gbps 15K 3.5" SAS Hot-Swap hard drive
More>>>
Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS:
The official marketing text of Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS as supplied by the manufacturer

The ThinkServer 15K 6Gbps SAS 3.5-inch Hot-Swap hard drives provide 3.5-inch form factor storage options that can be used in hot-swap systems. These hard drives offer a wide choice to satisfy the range of ThinkServer solutions to better meet your needs.

Short summary description Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS:
This short summary of the Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 67Y1437, 3.5", 300 GB, 15000 RPM

Long summary description Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS:
This is an auto-generated long summary of Lenovo 67Y1437 internal hard drive 3.5" 300 GB SAS based on the first three specs of the first five spec groups.

Lenovo 67Y1437. HDD size: 3.5", HDD capacity: 300 GB, HDD speed: 15000 RPM

Features
HDD size *
3.5"
HDD capacity *
300 GB
HDD speed *
15000 RPM
Interface *
SAS
Component for *
Server/workstation
Hot-swap *
Yes
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
4" (101.6 mm)
Weight & dimensions
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Other features
Ethernet LAN
No
Product color
Silver
Internal
Yes
USB powered
No
eSATA
No
FireWire 400
No
FireWire 800
No
Fiber Channel
No
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)