location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D24-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66AEKAC1EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042744002 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 10:08:38
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Features & Benefits
  • - Limitless work & play: The 23.8” VA panel display offers you a broad 178°/178° viewing angle, giving everyone in front of the screen an ideal view. While its 3-side NearEdgeless form factor removes distracting borders and makes multi-screen setups more seamless. The 1920 x 1080 FHD resolution keeps pixels sharp and pictures perfect, letting you indulge in entertainment or work with ease
  • - Distraction-free viewing: Never miss a moment of action with visuals rendered in rapid 4ms response time, which also cuts out ghosting or streaking that would spoil your game play. Thanks to built-in AMD FreeSync™ technology, image stutter and tearing are a thing of the past. TÜV Rheinland Low Blue Light certification is proven to let you watch in greater comfort, no matter how many shows you binge. And with its adjustable tilt stand, 100mm VESA mount and support for Lenovo TINY pc, it’s always in the perfect position to empower your productivity or enrich your enjoyment
  • - Optimum connectivity minimum clutter: The monitor’s integrated cable management channels wires through the stand itself, keeping your workspace free for better productivity or your entertainment zone a clutter-free joy. Universal connectivity through HDMI and even VGA lets you effortlessly hook up to PCs, TV boxes, games consoles, practically all your devices. Plus Audio Out through HDMI gives you a quality sound signal to your speakers or headphones
Guarantee: 3-year
Long product name Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

23.8" VA WLED 1920 x 1080 FHD. 16:9, 75Hz, HDMI, VGA, 1 x out 3.5 mm, (W) 540.1mm, 3.01 Kg, VESA 100 x 100 mm, Black
More>>>
Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Overview
Take on the world in business and in pleasure: With screen time growing in all our lives, and home now a base for learning, work and play, we need new solutions to get the best from every day. Designed to power you through entertainment, study and working at home, Lenovo D24-20 is the answer. Its 23.8-inch VA panel display with expansive 178°/178° view angle delivers quality visuals whichever way you look at it, whether you’re laying out spreadsheets, taking out opponents or streaming your favorite comedy with family members. AMD FreeSync™* eliminates image tearing for a cleaner gaming session. And there’s no ghosting due to the monitor’s 4ms response time. Get into the best position with its adjustable tilt stand and option for VESA wall-mounting while a low blue light mode reduces eye fatigue even after long hours. 3-side NearEdgeless display makes viewing all about the picture and reduces distractions in multi-screen setups. And with universal connectivity to your devices through HDMI or VGA ports and integrated cable management through the stand, D24-20 keeps every space connected yet clutter-free. It’s the perfect option that works or plays to your home advantage.

What's in the Box
Monitor with stand
1 x Power cable (1.8 m)
1 x HDMI cable (1.8 m)(NA& LA &AP only)
1 x VGA cable (1.8m)(EMEA only)
Quick setup guide

Short summary description Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo D24-20, 23.8", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo D24-20 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo D24-20. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
93 ppi
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Color depth
8 bit
Color gamut
72%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Refurbished
No
Color name
Raven Black
Frameless design
Yes
Front bezel color
Black
Detachable stand
No
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Ports & interfaces
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Number of OSD languages
9
LED indicators
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (average)
23 W
Power consumption (off)
0.3 W
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
360052
Weight & dimensions
Width (with stand)
21.3" (540.1 mm)
Depth (with stand)
8.12" (206.2 mm)
Height (with stand)
15.9" (403.9 mm)
Weight (with stand)
0.106 oz (3.01 g)
Bezel width (side)
0.0787" (2 mm)
Packaging data
Package width
24.9" (633 mm)
Package depth
4.88" (124 mm)
Package height
15.9" (405 mm)
Package weight
10.7 lbs (4.87 kg)
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI, VGA
DisplayPort cable length
70.9" (1.8 m)
HDMI cable length
70.9" (1.8 m)
Other features
Compliance certificates
RoHS
Certification
CCC, RoHS(EU 2002/95/EC), China Energy Efficiency Standard, Windows Certification, TÜV Rheinland Low Blue Light, TÜV Rheinland Flicker Free
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)