icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Lenovo logo

Lenovo ThinkVision S22i-30 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29239
Info modified on:
01 Aug 2024, 07:40:15
Bullet Points Lenovo ThinkVision S22i-30 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black, Gray:
  • - 54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - VGA, HDMI
Long product name Lenovo ThinkVision S22i-30 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black, Gray:

54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1000:1

Short summary description Lenovo ThinkVision S22i-30 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black, Gray:

Lenovo ThinkVision S22i-30, 21.5", 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black, Gray

Long summary description Lenovo ThinkVision S22i-30 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black, Gray:

Lenovo ThinkVision S22i-30. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black, Gray

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.