Lenovo logo

Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9916
Info modified on:
26 Jul 2024, 12:56:33
Bullet Points Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black:
  • - 34.14", WQHD 3440 x 1440
  • - IPS, 21:9, WLED, Curved (3800R)
  • - 4ms, 60Hz
  • - USB Type-C + 2x HDMI 2.0 + DP 1.2 + DP 1.2 out, Ethernet, USB Hub
Long product name Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black:

86.7cm (34.14") Wide Quad HD 3440 x 1440 W-LED IPS, 21:9, 300cd/m², 1.07B, 6ms, 178°/178°, 1000:1

Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black:

ThinkVision P34w-20 hub monitor upgrades your view with a premium visual experience on a 34.14" curved screen with a WQHD 3440 x 1440 resolution for a wide viewing angle In-Plane Switching panel that lets you see all the fine details and vibrant colours from any angle. With the P34w-20 you get true-to-life colour accuracy,

Make multi-tasking a breeze with advanced tools for collaboration, and enhance workplace productivity and connectivity with the power of USB Type-C capabilities. Never miss a shade with a 99% sRGB delta E<2 for reliable colour accuracy straight out of the box, while Natural Low Blue Light technology reduces harmful blue light emissions to optimise eye comfort without colour distortion.

Short summary description Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black:

Lenovo ThinkVision P34w-20, 34.14", 3440 x 1440 pixels, Wide Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black:

Lenovo ThinkVision P34w-20. Display diagonal: 34.14", Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.