Lenovo logo

Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43448
Info modified on:
11 Nov 2024, 14:49:07
Bullet Points Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray:
  • - 62.2cm (24.5") Full HD 1920 x 1080 W-LED VA
  • - 6ms, 16:9, 250cd/m², 3000:1
  • - VGA, HDMI
Long product name Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray:

62.2cm (24.5") Full HD 1920 x 1080 W-LED VA, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 3000:1

Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray:

The ThinkVision S25e-30 Monitor is a great combination of performance, comfort, and value, making it the go-to monitor for SMBs. A 24.5-inch monitor with 1920 x 1080 FHD resolution delivers sharp and crisp picture quality. The monitor has a VA panel with a 99% sRGB color gamut, 16.7 million color support, and 250 nits of brightness that enriches visual and video content with vibrant and vivid colors.

Short summary description Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray:

Lenovo ThinkVision S25e-30, 24.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Gray

Long summary description Lenovo ThinkVision S25e-30 LED display 24.5" 1920 x 1080 pixels Full HD Gray:

Lenovo ThinkVision S25e-30. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.