location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y, Tech Install CRU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WS0K26174
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Tech Install (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site Limited Warranty
  • - 1 license(s)
  • - 4 year(s)
  • - On-site support
Long product name Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s) :
The short editorial description of Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s)

4 Year Lenovo™ On-Site and Technician Installation of Customer Replaceable Unit Parts (Add-On)
More>>>
Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s):
The official marketing text of Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s) as supplied by the manufacturer

4 Year Lenovo™ On-Site and Technician Installation of Customer Replaceable Unit Parts (Add-On)

This is an add on service, and not the actual warranty.
This add on service must match the length of warranty. If the warranty term is shorter than the length of this add on service you will need to purchase a warranty extension with this add on service.

Make Warranty Repair Easy
Basic System Warranty coverage requires customer replacement of many PC parts and components (CRUs – Customer Replaceable Unit Parts). Lenovo’s On-site + Technician Installation Of CRUs lets you avoid the time and hassle associated with CRU part replacement and have the convenience of on-site installation by a qualified Lenovo™ technician.


Ultimate Convenience
On-site + Technician Install of CRU parts is ideal for remote locations where technical resources are not available or for organizations with inexperienced end-users.

Optimizes IT Resource Time
Free IT staff from internal part installation so they have more time to deal with mission critical business.

Quality Assurance
Consistent, best-in-class quality of Lenovo™-Qualified Parts and Lenovo™-Qualified Technicians ensures the on-going value of your product.


The Offer
With Lenovo’s On-site Technician Installation of CRUs, parts that would normally be installed by the user are now installed by a certified Lenovo™ Technician (1).


Lenovo™ On-site Technician Installation of CRUs is part of a comprehensive portfolio of Lenovo™ services that support the entire life cycle of your PCs.
(1) On-site Warranty service is required in order to purchase On-site + Technician Installation of Customer Replaceable Unit Parts. Offering for service calls handled directly by Lenovo

Short summary description Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s):
This short summary of the Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4Y, Tech Install CRU, 1 license(s), 4 year(s), On-site

Long summary description Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s):
This is an auto-generated long summary of Lenovo 4Y, Tech Install CRU 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Lenovo 4Y, Tech Install CRU. License quantity: 1 license(s), Number of years: 4 year(s), Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Service type
Limited Warranty
Features
Service included
Parts
Number of years
4 year(s)
On-site support
Yes
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)