- - Laptop Clamshell Silver, White
- - Intel® Core™ i3 i3-4030U 1.9 GHz
- - 15.6" Full HD 1920 x 1080 pixels LED backlight Gloss 16:9
- - 4 GB DDR3L-SDRAM 1600 MHz
- - 1 TB HDD DVD±RW
- - NVIDIA® GeForce® 820M 2 GB Intel® HD Graphics 4400
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - 65 W
- - Windows 8.1 64-bit
Intel Core i3-4030U (3M Cache, 1.9GHz), 4GB DDR3L 1600MHz, 1000GB HDD, 15.6" FHD (1920x1080), Intel HD Graphics 4400 + NVIDIA GeForce 820M (2GB), DVD±RW, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 64-bit
Optional Full HD Display.
Enjoy dazzling visuals in 16:9 widescreen with an optional 15.6" Full HD display (1920 x 1080).
Great for Multimedia
Catch up with the latest movies with the Z50's integrated DVD read-write drive, while stereo speakers with Dolby® audio certification deliver vivid, immersive sound.
Extensive Storage
With up to 1TB hybrid storage with an integrated 8GB SSD cache, the Lenovo Z50 has plenty of room for your files, photos, documents, and media.
AccuType Keyboard
The AccuType keyboard boasts a modern look and feel with flatter, slightly curved keys that enhance your comfort while increasing typing accuracy.
Lenovo Energy Management
Minimizes power use and protects battery life so you can DO more with your IdeaPad Z50 laptop for longer.
Good for Video Chats
Stay connected with family, friends, and colleagues via video chat with the Z50's integrated 720p HD webcam.
Veriface Pro
You can log in without typing on the Z50, thanks to Veriface Pro, face recognition software that uses the integrated webcam to log you in.
Lenovo IdeaPad Z50-70, Intel® Core™ i3, 1.9 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB
Lenovo IdeaPad Z50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Silver, White