location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaTab A2107 ARM 16 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaTab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2107
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-335895 show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaTab A2107 ARM 16 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Black
  • - 7" 1024 x 600 pixels LCD
  • - ARM MT6575 1 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 3550 mAh
  • - Android
More>>>
Short summary description Lenovo IdeaTab A2107 ARM 16 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Lenovo IdeaTab A2107 ARM 16 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaTab A2107, 7", 1024 x 600 pixels, 16 GB, 0.5 GB, Android, Black

Long summary description Lenovo IdeaTab A2107 ARM 16 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Lenovo IdeaTab A2107 ARM 16 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Lenovo IdeaTab A2107. Display diagonal: 7", Display resolution: 1024 x 600 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: ARM, Processor model: MT6575. Internal memory: 0.5 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 14.1 oz (400 g). Operating system installed: Android. Product color: Black

Display
Display diagonal *
7"
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Display technology
LCD
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
128:75
Processor
Processor family *
ARM
Processor model *
MT6575
Processor cores
1
Processor frequency *
1 GHz
Processor cache
0.256 MB
Processor architecture
ARM Cortex-A9
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
600 MHz
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC
Storage media *
Flash
Graphics
Graphics card family
Imagination Technologies
Graphics card
PowerVR SGX531
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Built-in camera
Yes
Main camera resolution (numeric)
2 MP
Video recording
Yes
Second camera
Yes
Front camera *
Yes
Second camera resolution
0.3 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Data network
Not supported
4G WiMAX
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Microphone in
No
Headphone out
Yes
Design
Form factor *
Slate
Product color *
Black
Performance
GPS (satellite)
No
Accelerometer
Yes
Position location *
No
Software
Platform *
Android
Operating system version
4.0
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3550 mAh
Number of battery cells
1
Weight & dimensions
Width
4.8" (122 mm)
Depth
7.56" (192 mm)
Height
0.453" (11.5 mm)
Weight
14.1 oz (400 g)
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
USB
Manual
Yes
Quick start guide
Yes
Other features
Docking connector
No
Wi-Fi
Yes
Power auto-sensing
Yes
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2014-08-17 03:59:11
Uk has collected 14 expert reviews for Lenovo IdeaTab A2107 16 GB 17.8 cm (7") ARM 0.5 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
wired.co.uk
Updated:
2014-08-17 03:59:11
The Lenovo IdeaTab A2107A is the Chinese company's entry-level seven-inch tablet, coming in with a lower spec than the nine-inch A2109A and running Android 4.0. But has it got the goods to make it worth your while?It's on sale now for around £150.Desig...
Good Sturdy build, dual SIMs, low price...
Bad Screen could be sharper, poor camera...
Bottom line For the price, the Lenovo A2107A is a decent little seven-inch tablet, sturdily built, running Ice Cream Sandwich and with a decent set of features. It's a bit underpowered, and the camera's poor, but otherwise it's a decent budget introduction to Andr...
60%
pcadvisor.co.uk
Updated:
2014-08-17 03:59:11
Lenovo's IdeaTab A2107A is the smaller 7in version of the Lenovo IdeaTab A2109A tablet. It costs just £150, with 3G connectivity as standard, plus 16GB of expandable storage. On paper, the Lenovo IdeaTab A2107A Android tablet appears to be a strong ri...
Bottom line We really want to like the IdeaTab: it's so cheap, and comes with a nice (if heavy) chassis and built-in 3G. But it's so slow, and the screen could be improved. Our advice is to stick with the Nexus 7, even if that means splashing out £239 for a 32GB v...
70%