location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y6652 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y6652
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6652 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:44:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 57Y6652 laptop spare part Battery :
The short editorial description of Lenovo 57Y6652 laptop spare part Battery

57Y6652, IdeaPad S100 6cell Bat B-WW
More>>>
Lenovo 57Y6652 laptop spare part Battery:
The official marketing text of Lenovo 57Y6652 laptop spare part Battery as supplied by the manufacturer

IdeaPad S100 6cell Bat provides the longest run time for your Idea Pad notebook.

Features & Benefits:

- Over-discharge protection
- Offers proven battery technology with balanced performance, capacity and longevity
- Backed by a 1-year limited warranty with renowned Service and Support from Lenovo

*Battery life will vary based on many factors, including brightness, applications, power management, battery conditioning and customer preferences

Short summary description Lenovo 57Y6652 laptop spare part Battery:
This short summary of the Lenovo 57Y6652 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y6652, Battery

Long summary description Lenovo 57Y6652 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 57Y6652 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 57Y6652. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
11.1 V
Number of battery cells
6
Battery capacity
48 Wh
Weight & dimensions
Width
2.56" (65 mm)
Depth
8.15" (207 mm)
Height
0.787" (20 mm)
Weight
10.6 oz (300 g)
Other features
Compatible products
Lenovo IdeaPad S100
Number of batteries included
1 pc(s)