Lenovo logo

Lenovo 57Y4319 laptop case 15.6" Briefcase Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19444
Info modified on:
19 Nov 2020, 13:37:11
Guarantee:
Limited lifetime
Long product name Lenovo 57Y4319 laptop case 15.6" Briefcase Black:

57Y4319 - Executive Leather Case for ThinkPad T/W/SL 510, 15.6", 2.4kg

Lenovo 57Y4319 laptop case 15.6" Briefcase Black:

Carry and protect your ThinkPad notebook computer with professional style in the ThinkPad Executive Leather Case from Lenovo. This carrying case has been designed specifically for ThinkPad systems up to 15.6" wide.

Features & Benefits:
- Compatible with ThinkPad notebook computers up to 15.6" wide, including the ThinkPad T/W/SL 510.
- Topload case with SafePORT patented air cushion protection in the PC compartment.
- Leather construction with gel shoulder strap and comfort handles.
- Spacious filing and storage compartment.
- Luggage handle attachment to secure the case to your roller bag.
- Easy access pocket in the front of the case.
- Advanced workstation includes multiple accessory pockets, pen loops, and business card holder.
- Airline ticket and passport holder.

Short summary description Lenovo 57Y4319 laptop case 15.6" Briefcase Black:

Lenovo 57Y4319, Briefcase, 15.6", 5.29 lbs (2.4 kg)

Long summary description Lenovo 57Y4319 laptop case 15.6" Briefcase Black:

Lenovo 57Y4319. Case type: Briefcase, Maximum screen size: 15.6". Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.