Lenovo IdeaCentre Q190, 1.6 GHz, Intel® Celeron®, 1017U, 4 GB, 500 GB, Windows 8.1
Lenovo IdeaCentre Q190. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: 1017U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: Mini PC. Weight: 5.25 lbs (2.38 kg). Product color: Black, Silver