Lenovo logo

Lenovo System x 3100 M5 server Tower Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 8 GB DDR3-SDRAM 430 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85874
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo System x 3100 M5 server Tower Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 8 GB DDR3-SDRAM 430 W:

Lenovo System x 3100 M5, 3.1 GHz, E3-1220V3, 8 GB, DDR3-SDRAM, 430 W, Tower

Long summary description Lenovo System x 3100 M5 server Tower Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 8 GB DDR3-SDRAM 430 W:

Lenovo System x 3100 M5. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 430 W, Redundant power supply (RPS) support: O. Chassis type: Tower

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.