location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XF1L67072 mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XF1L67072
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF1L67072
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892084242 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 10:17:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4XF1L67072 mounting kit Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Increase valuable desk space
  • - Securely attach under desk and other furniture
  • - Flexible design enables access to PC controls
Guarantee: 1 year
Long product name Lenovo 4XF1L67072 mounting kit Black :
The short editorial description of Lenovo 4XF1L67072 mounting kit Black

ThinkStation VESA Mount
More>>>
Lenovo 4XF1L67072 mounting kit Black:
The official marketing text of Lenovo 4XF1L67072 mounting kit Black as supplied by the manufacturer

ThinkStation VESA Mount is a unique design specific to house the ThinkStation PC while featuring the universal VESA mount configuration. The VESA standard enables this mount to attach to the wall that is VESA compatible. It helps save space and makes your PC more secure.

Short summary description Lenovo 4XF1L67072 mounting kit Black:
This short summary of the Lenovo 4XF1L67072 mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XF1L67072, Black

Long summary description Lenovo 4XF1L67072 mounting kit Black:
This is an auto-generated long summary of Lenovo 4XF1L67072 mounting kit Black based on the first three specs of the first five spec groups.

Lenovo 4XF1L67072. Product color: Black

Technical details
Product color *
Black
Compatibility
P360 Ultra
Weight & dimensions
Weight
3.92 lbs (1.78 kg)
Width
9.31" (236.5 mm)
Depth
8.31" (211 mm)
Weight & dimensions
Height
3.79" (96.2 mm)
Packaging data
Package width
14.6" (370 mm)
Package depth
11.2" (285 mm)
Package height
5.91" (150 mm)
Package weight
4.96 lbs (2.25 kg)
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)