location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X30M86917
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X30M86917 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191200574887 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 12:42:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Black
Long product name Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black :
The short editorial description of Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black

Preferred Pro II USB Keyboard UK English
More>>>
Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black:
The official marketing text of Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black as supplied by the manufacturer

The ThinkPad and ThinkCentre high-quality keyboard tradition continues with this general purpose USB keyboard. The Preferred Pro II USB Keyboard is very similar to those that come as standard with ThinkCentre desktop systems. It is also compatible with USB enabled ThinkStation and ThinkPad notebook systems and docks. Rubberised wrist rest coating provides a soft support surface for your comfort Common Microsoft Windows shortcuts are highlighted on appropriate key fronts to help maximise your productivity Three operation mode LEDs located in the upper right corner will be activated individually or in combination depending on definition compatible with USB 2.0. The three indicators have the names ‘Num Lock’, ’Caps Lock’ and ‘Scroll Lock’. All keys in the QWERTY and NUMPAD sections are rubber dome switch keys Adjustable tilt legs It is a configurable 104/105/106/107/109 key layout with languages according to the customer's requirements. Colour: black Standard key life cycle: 10 million clicks under normal operation. (6 cycle/second, 15-20 lbs.)

Short summary description Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black:
This short summary of the Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X30M86917, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black:
This is an auto-generated long summary of Lenovo 4X30M86917 keyboard Office USB QWERTY UK English Black based on the first three specs of the first five spec groups.

Lenovo 4X30M86917. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Office. Product color: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Windows keys
Yes
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Adjustable keyboard height
Yes
Product color *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Features
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
100 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
17.8 x 6.65 x 1.34" (453.3 x 168.8 x 34.2 mm)
Keyboard weight
30 oz (850 g)
Packaging data
Package width
8.07" (205 mm)
Package depth
19.1" (485 mm)
Package height
1.65" (42 mm)
Package weight
2.38 lbs (1.08 kg)
Package type
Box
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)