location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Preferred Pro II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X30M86912
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191200574986 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB
  • - QWERTY Finnish, Swedish
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Black
Guarantee: 1 year
Long product name Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black :
The short editorial description of Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black

USB 2.0, Black, 850 g, SWE/FIN
More>>>
Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black:
The official marketing text of Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black as supplied by the manufacturer

The ThinkPad and ThinkCentre high-quality keyboard tradition continues with this general purpose USB keyboard. The Preferred Pro II USB Keyboard is very similar to those that come as standard with ThinkCentre desktop systems. It is also compatible with USB enabled ThinkStation and ThinkPad notebook systems and docks.

Short summary description Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black:
This short summary of the Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Preferred Pro II, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black:
This is an auto-generated long summary of Lenovo Preferred Pro II keyboard Universal USB QWERTY Finnish, Swedish Black based on the first three specs of the first five spec groups.

Lenovo Preferred Pro II. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Finnish, Swedish
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Windows keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
No
Wrist rest
Yes
Adjustable keyboard height
Yes
Product color *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Features
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
100 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
6.65 x 17.8 x 1.34" (168.8 x 453.3 x 34.2 mm)
Keyboard weight
30 oz (850 g)
Packaging data
Package width
8.07" (205 mm)
Package depth
19.1" (485 mm)
Package height
1.65" (42 mm)
Package weight
2.38 lbs (1.08 kg)
Package type
Box
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)