location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L193P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4431HB2
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 19"
  • - HD 1280 x 1024 pixels
  • - 1000:1
  • - 30 W
Long product name Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black :
The short editorial description of Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black

19" LCD 1280 x 1024, 1000:1, VESA
More>>>
Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black:
The official marketing text of Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black as supplied by the manufacturer

The Lenovo ThinkVision L193p monitor offers outstanding image quality with an ergonomic stand that has tilt, swivel, pivot, and height adjustments. The Lenovo ThinkVision L193p includes both analog and digital connectors. The incorporated ThinkVantage design enhances usability and makes the monitor and easy to use. It complements the design of the ThinkPad and ThinkCentre systems. The Lenovo ThinkVision L193p includes attachment for the optional ThinkVision USB Soundbar (sold separately). The Electronic Product Environmental Assessment Tool (EPEAT) rates the ThinkVision L193p in the Gold to make it the most environmental friendly monitor available today.* The Lenovo ThinkVision L193p enables you to be environmentally friendly without compromising performance. NOTE: As rated by epeat.net The Lenovo ThinkVision L193p is a member of the Performance Series family of monitors. It is best suited for those who spend long periods of time at the computer or in multiple-monitor environments that use advanced business applications.

Short summary description Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black:
This short summary of the Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L193P, 19", 1280 x 1024 pixels, HD, LCD, Black

Long summary description Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black:
This is an auto-generated long summary of Lenovo ThinkVision L193P computer monitor 19" 1280 x 1024 pixels HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L193P. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: HD. Display: LCD. Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
HD type *
HD
Touchscreen *
No
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Pivot
Yes
Power
Power consumption (typical) *
30 W
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
19
Native resolution
SXGA (1280x1024)