Lenovo logo

Lenovo ThinkCentre 2GB PC2-5300 memory module DDR2 667 MHz

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41699
Info modified on:
04 Apr 2019, 09:58:24
Long product name Lenovo ThinkCentre 2GB PC2-5300 memory module DDR2 667 MHz:

2GB PC2 5300 667Mhz DDR2 SDRAM UDIMM Memory

Lenovo ThinkCentre 2GB PC2-5300 memory module DDR2 667 MHz:

Fast Double Data Rate PC2-5300 memory offers maximum data transfer rates up to 5300MB/sec(1) to help you increased performance of memory intensive applications such as steaming video, graphics and CAD programs. Adding more ThinkCentre memory is one of the least expensive ways to help boost overall desktop system performance and allows more multitasking which saves time and hassle.

Features & Benefits:


ThinkCentre DDR2 memory performance:

- PC2-5300 DDR2 memory utilizes technology enabling up to five times the memory performance of traditional SDRAM.
- Maximum data transfer rate of up to 5300 MB/sec(1).


One stop responsibility and accountability:

- ThinkCentre testing ensures compatibility with ThinkCentre desktop systems(2).
- Only ThinkCentre memory will assume ThinkCentre desktop systems limited warranty.
- Strict ThinkCentre memory requirements and review of manufacturing processes delivers world renowned ThinkCentre quality.
- Backed by renowned IBM Service and Support.

(1)Data transfer rates vary and are often less than the maximum possible.

(2)PC2-5300 DDR2 modules are compatible when mixed with PC2-4200 and 3200 DDR2 modules, but default to the lower speed.

Short summary description Lenovo ThinkCentre 2GB PC2-5300 memory module DDR2 667 MHz:

Lenovo ThinkCentre 2GB PC2-5300, 2 GB, DDR2, 667 MHz

Long summary description Lenovo ThinkCentre 2GB PC2-5300 memory module DDR2 667 MHz:

Lenovo ThinkCentre 2GB PC2-5300. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.