location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N5738
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive :
The short editorial description of Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive

ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive
More>>>
Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive:
The official marketing text of Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive as supplied by the manufacturer

Your ThinkPad notebook has become a vital part of your success. As you add applications and data, you might need to add more storage capability to handle the load. Increase your hard drive capacity with a larger primary system hard drive. Alternatively, use this hard drive as a secondary hard drive with the optional 40Y8725 ThinkPad Serial ATA Hard Drive Bay Adapter for select systems and docking solutions. This new ThinkPad option is a hardware-based, full disk encrypted (FDE) hard drive that, coupled with the hard drive password, offers an advanced data protection solution to ThinkPad users. The full disk encryption helps to protect personal and company data stored on this hard drive from unauthorized access, whether a hard drive or system is stolen, re- tired, or sold.

Features & Benefits:

- SATA interface conforming to SATA/High Speed Serialized AT Attachment
- Low power consumption
- Quiet operation. fluid dynamic bearing motor
- State-of-the-art cache and on-the-fly error-correction algorithms
- Non-operating shock at 900 G; operating shock at 350 G
- Combined with the user selectable hard drive password, the ThinkPad 200 GB FDE 7200 rpm Hard Drive delivers great security for all hard drive data
- AES encryption on-board the drive that perpetually encrypts the stored data without any performance impact
- Supported on all ThinkPad T61, R61, and X61 system and Tablet models

Short summary description Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive:
This short summary of the Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive, 200 GB, 7200 RPM

Long summary description Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive:
This is an auto-generated long summary of Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive based on the first three specs of the first five spec groups.

Lenovo ThinkPad 200 GB FDE 7200 rpm Serial ATA Hard Drive. HDD capacity: 200 GB, HDD speed: 7200 RPM

Features
HDD capacity *
200 GB
HDD speed *
7200 RPM
Interface *
Serial ATA
Storage drive buffer size
8 MB
Access time
15.2 ms
Features
Average seek time
11 ms
Other features
Dimensions (WxDxH)
2.76 x 3.94 x 0.374" (70 x 100 x 9.5 mm)
Internal
Yes
Compatible operating systems
Windows 2000, Windows XP, Windows Vista