location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad & Lenovo 65W Ultraportable AC Adapter - Denmark
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7701 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0645743784369 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter :
The short editorial description of Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter

ThinkPad & Lenovo 65W Ultraportable AC Adapter - Denmark
More>>>
Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter:
The official marketing text of Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter as supplied by the manufacturer

The ThinkPad and Lenovo 65W Ultraportable AC Adapter packs all the power you need into less space.

Features & Benefits:

- Get power when and where you need it with a spare AC adapter. Keep one in the office, one at home, and another in your carrying case for convenient access to power wherever a wall outlet is available
- The ThinkPad and Lenovo 65W Ultraportable AC Adapter performs to the same specifications as the standard AC adapter that ships with select ThinkPad and Lenovo systems. It is the smallest adapter currently available from Lenovo.
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter:
This short summary of the Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark, 20 V, 65 W, 8.11 oz (230 g), 1.69 x 4.09 x 1.14" (43 x 104 x 29 mm), 3-pin AC

Long summary description Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter:
This is an auto-generated long summary of Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark power adapter/inverter based on the first three specs of the first five spec groups.

Lenovo ThinkPad & 65W Ultraportable AC Adapter - Denmark. Output voltage: 20 V. Capacity: 65 W. Weight: 8.11 oz (230 g). Dimensions (WxDxH): 1.69 x 4.09 x 1.14" (43 x 104 x 29 mm), I/O ports: 3-pin AC

Features
Output voltage *
20 V
Power
Capacity
65 W
Weight & dimensions
Weight
8.11 oz (230 g)
Logistics data
Harmonized System (HS) code
85044095
Other features
I/O ports
3-pin AC
Dimensions (WxDxH)
1.69 x 4.09 x 1.14" (43 x 104 x 29 mm)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA2016 power adapter/inverter Indoor 65 W Black
(show image)
MBA2016 MBA2016 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)