location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M400 Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y6666
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 1100 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1800:1
  • - 250 W
Guarantee: 3 year warranty - Rapid Replacement.
Long product name Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768)

M400 Projector XGA 1024x768 1100 ANSI lumens
More>>>
Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768):
The official marketing text of Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Designed with the needs of the business traveler in mind, the M400 Projector is extra-light and extra-small. The M400 projector is a feature rich microportable with a footprint about half the size of a sheet of office paper and weighs just 1.1kilograms. The M400 offers a sleek new design to help your professional image and digital light processing (DLP) technology, for superb image quality on the screen. And it is backed with an industry leading 3-Year limited warranty with our Rapid Replacement service. Control your presentation's destiny. Just plug-in and project in any business environment with your M400 Projector, its that simple.

Short summary description Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768):
This short summary of the Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo M400 Projector, 1100 ANSI lumens, DLP, XGA (1024x768), 1800:1, Lamp, 2000 h

Long summary description Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Lenovo M400 Projector data projector 1100 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Lenovo M400 Projector. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Power consumption (typical): 250 W. Weight: 2.43 lbs (1.1 kg). Dimensions (WxDxH): 7.17 x 6.38 x 1.89" (182 x 162 x 48 mm), Video in: RGB ( NTSC, SECAM, PAL, NTSC 4.43 ), HDTV, EDTV, SDTV, Digital keystone correction: +/- 12°

Projector
Projector brightness *
1100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1800:1
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
P-VIP
Lamp power
200 W
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
250 W
Weight & dimensions
Weight *
2.43 lbs (1.1 kg)
Other features
Dimensions (WxDxH)
7.17 x 6.38 x 1.89" (182 x 162 x 48 mm)
Digital keystone correction
+/- 12°
Video in
RGB ( NTSC, SECAM, PAL, NTSC 4.43 ), HDTV, EDTV, SDTV
Country Distributor
United Kingdom 1 distributor(s)