Lenovo logo

Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86765
Info modified on:
05 Nov 2024, 23:40:03
Long product name Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray:

2 x USB-C; 3 x USB3.1, 2 x 3840 x 2160 @60Hz, 90W, 188 x 170 x 72 mm

Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray:

Designed for modern professionals, the Lenovo USB-C Universal Business Dock has everything that helps boost your productivity to the next level. With enhanced port expansion, optimum power delivery and dual display support in a small space saving stylish exterior, the dock is the perfect companion for hybrid workspaces. DISCLAIMER “Lenovo USB-C & Thunderbolt Docks function with notebooks that support industry standard USB-C Alt-Mode or Thunderbolt protocols through their Type C port." Top Features:
Stay Charged. Always. Designed to deliver, the Lenovo USB-C Universal Business Dock quickly pays for itself with increased productivity, enhanced dynamic power charging to Notebook, max 100W charging (an optional slim tip 135W power adapter is required (PN: 4X20E50558 (US) / 4X20E505xx). If you can think it, your dock can do it.
One Cable. No Hassle. With 7+ thoughtfully placed ports, the Lenovo USB-C Universal Business Dock delivers unmatched performance and port expansion while decluttering your desk. It only requires one USB-C cable connection to notebook to boost productivity.
Modern Design. Rock-Solid Build. The Lenovo USB-C Universal Business Dock is designed with style and substance in a sleek storm grey exterior with premium matte texture. It comes in a space saving size that is perfect for the modern professional working in a hybrid workspace.

Short summary description Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray:

Lenovo USB-C Universal Business Dock, Wired, 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Gray, 3840 x 2160 pixels, 60 Hz, Kensington

Long summary description Lenovo USB-C Universal Business Dock Wired 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray:

Lenovo USB-C Universal Business Dock. Connectivity technology: Wired, Host interface: 2 x USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Product color: Gray, Maximum digital resolution: 3840 x 2160 pixels, Maximum refresh rate: 60 Hz. Power source type: DC, Power consumption (typical): 90 W. Windows operating systems supported: Windows 10, Windows 11. Width: 6.06" (154 mm), Depth: 3.15" (80 mm), Height: 0.945" (24 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.