location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Mini Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40AU0065SA
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 13:59:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One Cable, Endless Capabilities: Connect to an external 4K or 1080P display* with HDMI or VGA, wired RJ45 network, two USB-A devices, and USB-C power pass-through – all via a single USB-C cable that disappears inside the minimalist design
  • - Compact Design: Compatible with Lenovo branded USB-C notebooks thanks to easy, driverless plug-and-play. Power any notebook up to 45W with the included 65W USB-C power adaptor
  • - Enterprise Networking and Security: The Lenovo USB-C Mini Dock provides secure enterprise network manageability such as PXE boot and Wake-On LAN. It also supports passing ThinkPad Mac through the dock for IT to identify the system in large networks accuratelyll
Guarantee: 1 year
Long product name Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray :
The short editorial description of Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray

USB-C Mini Dock, HDMI/VGA, RJ-45, 2x USB-A, USB-C
More>>>
Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray:
The official marketing text of Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray as supplied by the manufacturer

The Lenovo Mini USB-C dock lets you expand your options and add powerful capabilities with just a single USB-C connection.. Charge any legacy device with USB-A ports and effortlessly add an extra 4K or HD display, enterprise networking, and an external 3.5mm combo audio jack. Depending on many factors such as the processing capability of peripheral devices, file attributes, and other factors related to system configuration and operating environments, the actual transfer rate using the various USB connectors on this device will vary and is typically slower than the data rates as defined by the respective USB specifications: - 5 Gbit/s for USB 3.1 Gen 1; 10 Gbit/s for USB 3.1 Gen 2 and 20 Gbit/s for USB 3.2.

Short summary description Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray:
This short summary of the Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB-C Mini Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Gray, CB, BSMI, SII, CU, Ukraine, Kvalitet, LOA, NOM, cULus, FCC, ICES, CE, RCM, VCCI, KCC, EAC

Long summary description Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray:
This is an auto-generated long summary of Lenovo USB-C Mini Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray based on the first three specs of the first five spec groups.

Lenovo USB-C Mini Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Gray, Certification: CB, BSMI, SII, CU, Ukraine, Kvalitet, LOA, NOM, cULus, FCC, ICES, CE, RCM, VCCI, KCC, EAC. Power source type: AC, Power supply: 65 W. Windows operating systems supported: Windows 10

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0
VGA (D-Sub) ports quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
Headphone connectivity
3.5 mm
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product color *
Gray
Performance
Certification
CB, BSMI, SII, CU, Ukraine, Kvalitet, LOA, NOM, cULus, FCC, ICES, CE, RCM, VCCI, KCC, EAC
Power
Power source type
AC
Power supply
65 W
Software
Windows operating systems supported
Windows 10
Operational conditions
Operating temperature (T-T)
-5 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
7.09" (180 mm)
Depth
2.09" (53 mm)
Height
0.669" (17 mm)
Weight
5.5 oz (156 g)
Packaging content
Warranty card
Yes
AC adapter included
Yes
User guide
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)