location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30HH0020UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531363541 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 12:16:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Threadripper PRO 7945WX (12C/24T, 4.7/5.3GHz, 12MB L2/64MB L3)
  • - 2x 16GB RDIMM DDR5-4800 ECC
  • - 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - Windows 11 Pro
Guarantee: 3-year, Onsite
Long product name Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black :
The short editorial description of Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

AMD Ryzen Threadripper PRO 7945WX (12C/24T, 4.7/5.3GHz, 12MB L2/64MB L3), 2x 16GB RDIMM DDR5-4800 ECC, 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, Windows 11 Pro
More>>>
Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
The official marketing text of Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black as supplied by the manufacturer

Revolutionary design, accelerated power
- Groundbreaking AMD Ryzen™ Threadripper™ PRO-powered workstation
- ISV-certified, zips through multi-threaded & GPU-intensive workloads
- Game-changing power & speed with up to 96 cores and 5.3GHz
- Advanced chassis & thermal design, co-developed with Aston Martin
- Rack-optimized, perfect for those who demand accelerated performance

Short summary description Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This short summary of the Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P8, 4.7 GHz, AMD Ryzen Threadripper PRO, 7945WX, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P8. Processor frequency: 4.7 GHz, Processor family: AMD Ryzen Threadripper PRO, Processor model: 7945WX. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 50 lbs (22.7 kg). Product color: Black

Engineering that’ll take your breath away
Engineering that’ll take your breath away

Meet the leading AMD Ryzen™ Threadripper™ PRO-powered workstation. With all its power, speed, and performance, the Lenovo ThinkStation P8 breezes through labor-intensive workflows and high-end applications, including AR/VR, AI modeling, and data science. Packed with state-of-the-art cooling, storage, and memory it boasts an iconic modular Aston Martin-inspired chassis that lets you swap components and expand this beast of a machine with ease.

The performance you need, when you need it
The performance you need, when you need it

When it comes to Aston Martin, the iconic luxury British sports car manufacturer, and ThinkStation there are two key qualities that they share. Namely, high performance and ergonomic design - both of which you'll find on the ThinkStation P8. With its tool-less chassis, as well as front-drive access and hot-swap drives, this modular workstation is a breeze to customize and upgrade. What's more, the CPU cores and memory are scalable based on your workload needs - with multiple options for power supply and storage capacity.

A true force to be reckoned with
A true force to be reckoned with

Whether it's on a desk or in the data center, the scalable rack-optimized ThinkStation P8 workstation packs a punch. For starters, it has the most cores in a single-socket workstation (up to a staggering 96). It boasts a breakthrough computer architecture with enhanced cooling and acoustics to maximize and streamline performance. It also supports up to three NVIDIA RTX™ graphics cards for unprecedented heavy-duty graphics, 3D rendering, game development, and more.

Durable, reliable, & sustainable
Durable, reliable, & sustainable

Each ThinkStation P8 undergoes stringent Lenovo tests to ensure it delivers maximum uptime, essential for mission-critical environments. A host of independent software vendors (ISVs)* also assess it to check that it can zip through compute-intensive, multithreaded tasks. It also comes with a number of energy efficiency and sustainable registrations and certifications, including EPEAT® Gold and TCO 9.0. What's more, its packaging is composed of recycled, biobased, and/or sustainably forested content.*See the complete list of ISV certifications

Taking the guesswork out of security
Taking the guesswork out of security

At the heart of every ThinkStation P8 lies ThinkShield—a suite of essential hardware and software security solutions that work together to safeguard your workstation and your data. It includes the Trusted Platform Module (TPM) to encrypt your passwords and data. Smart USB protection prevents unauthorized access to the USB ports, of which the P8 has many. It also has a self-healing BIOS feature should the system becomes corrupt or is maliciously attacked. And there's a Kensington Security Slot™ to physically secure the PC.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen Threadripper PRO
Processor model *
7945WX
Processor cores
12
Processor threads
24
Processor boost frequency
5.3 GHz
Processor frequency *
4.7 GHz
Memory
Internal memory *
32 GB
Maximum internal memory *
1.02 TB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
8x DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
USB 3.2 Gen 2x2 Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Volume
39 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Power
Power supply *
1000 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
20" (508 mm)
Height *
17.1" (434.4 mm)
Weight *
50 lbs (22.7 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Article code product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics
(show image)
4X61L84590 Nvidia RTX 6000 Ada 48GB GDDR6 Graphics 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)