Lenovo logo

Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Mini Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39925
Info modified on:
02 Sept 2024, 09:24:41
Bullet Points Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Mini Tower Workstation Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i9-14900 (36MB Cache)
  • - NVIDIA RTX A2000 (12GB GDDR6)
  • - 32GB (4800MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Long product name Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Mini Tower Workstation Black:

Intel Core i9-14900 (36MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, Intel UHD Graphics 770, NVIDIA RTX A2000 (12GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit

Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Mini Tower Workstation Black:

The Lenovo ThinkStation P3 Ultra features a revolutionary form factor that is redefining the power of small. With the latest 13th Gen Intel® Core™ processors, up to NVIDIA RTX™ A5500 mobile graphics, super-fast memory, and cutting-edge storage, this workstation breaks new ground by delivering superior performance and flexibility in a chassis less than four liters in total volume.

Short summary description Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Mini Tower Workstation Black:

Lenovo ThinkStation P3 Ultra, Intel® Core™ i9, i9-14900, 32 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Mini Tower Workstation Black:

Lenovo ThinkStation P3 Ultra. Processor family: Intel® Core™ i9, Processor model: i9-14900. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.