location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30GA0073MB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531698193 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 16:13:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro for Workstations 64-bit
  • - Intel Xeon w5-2445 (26.25MB Cache, 3.1GHz)
  • - NVIDIA RTX A4000 (16GB GDDR6)
  • - 64GB (4800MHz) DDR5-SDRAM (1 x 64 ) & 1000GB SSD
Guarantee: 3-year, Onsite + 3Y Premier TS WHB (CPN)
Long product name Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red :
The short editorial description of Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red

Intel Xeon w5-2445 (26.25MB Cache, 3.1GHz), 64GB DDR5-SDRAM, 1000GB SSD, NVIDIA RTX A4000 (16GB GDDR6), LAN, Windows 11 Pro for Workstations 64-bit
More>>>
Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red:
The official marketing text of Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red as supplied by the manufacturer

The next-gen workstation has arrived
Engineered for ultimate productivity and versatility, the Lenovo ThinkStation P5 is the all-around industry workhorse for professionals that demand a scalable, future-proof workstation. Optimized for designers, engineers, and creatives alike, it can support a broad range of compute-intensive tasks with ease, including BIM, complex 3D CAD, VFX, and edge deployments.

Extraordinary performance, power, & speed
With its Aston Martin-inspired chassis design and advanced thermals, the ThinkStation P5 workstation is designed to achieve groundbreaking performance. Key features include the latest Intel® Xeon® W processors, delivering a breakthrough new compute architecture, and support for up to two optional NVIDIA® RTX™ graphics cards, offering unprecedented rendering and AI performance. The result? Enough punch for any workflow, even in mission-critical environments.

Tried, tested, & true
The ThinkStation P5 workstation has been proven to meet Lenovo's exacting reliability and durability standards, ensuring that your systems leverage maximum uptime. It also boasts an array of independent software vendor (ISV) certifications, so compute-intensive applications, such as Adobe® and PTC®, are tuned to run seamlessly on even the most complex of tasks.

A future-proof machine
With high-speed DDR5 memory and ultra-fast PCIe storage, the ThinkStation P5 workstation is designed to improve your productivity. It also has the convenience of front drive access, hot-swap storage, tool-less chassis access, and an array of high-performance configurations. As a result, you can enjoy the flexibility of customizing your P5 to tackle your workload needs of today, knowing you can easily upgrade for the ever-increasing datasets of tomorrow.

One less thing to worry about
The ThinkStation P5 comes with ThinkShield—a suite of essential hardware and software security solutions that work together to protect your workstation and data. Trusted Platform Module (TPM) encrypts your data, while ensuring that your machine has not been tampered with. There are also various programs to prevent unauthorized access to the BIOS—and even self-heal the BIOS should it become corrupted or is maliciously attacked.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red:
This short summary of the Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P5, 3.1 GHz, Intel Xeon W, w5-2445, 64 GB, 1 TB, Windows 11 Pro for Workstations

Long summary description Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red:
This is an auto-generated long summary of Lenovo ThinkStation P5 Intel Xeon W w5-2445 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro for Workstations Tower Workstation Black, Red based on the first three specs of the first five spec groups.

Lenovo ThinkStation P5. Processor frequency: 3.1 GHz, Processor family: Intel Xeon W, Processor model: w5-2445. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Windows 11 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product color: Black, Red

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
w5-2445
Processor cores
10
Processor threads
20
Processor boost frequency
4.6 GHz
Processor frequency *
3.1 GHz
Performance cores
10
Processor cache
26.25 MB
Processor cache type
Smart Cache
Processor base power
175 W
Maximum turbo power
210 W
Memory
Internal memory *
64 GB
Maximum internal memory *
512 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 64 GB
Memory slots
8x DIMM
Memory clock speed
4800 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA RTX A4000
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card DisplayPorts quantity
4
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219-LM
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
5
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
USB 3.2 Gen 2x2 Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Volume
33 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black, Red
Performance
Motherboard chipset
Intel W790
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
Power on, Supervisor
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro for Workstations
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Power
Power supply *
750 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Platinum
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
17.9" (453.9 mm)
Height *
17.6" (446 mm)
Weight *
41.9 lbs (19 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Article code product Stock Price from
Lenovo ACCKIT_BO TS HDD STORAGE KIT - P5 Lenovo ACCKIT_BO TS HDD STORAGE KIT - P5
(show image)
4XH1M73926 ACCKIT_BO TS HDD STORAGE KIT - P5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics
(show image)
4X61L84590 Nvidia RTX 6000 Ada 48GB GDDR6 Graphics 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Belgium 2 distributor(s)
United Kingdom 1 distributor(s)