location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30GA002DMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529698457 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:34:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon w5-2445, 10C (10P + 0E)/20T, 3.1/4.6GHz, 26.25MB
  • - 2x 16GB RDIMM DDR5-4800 ECC
  • - 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - 1x NVIDIA RTX A4000 16GB
  • - Windows 11 Pro for Workstations
Guarantee: 3-year, Onsite + 3Y Premier TS WHB (CPN)
Long product name Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red :
The short editorial description of Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red

Intel Xeon w5-2445, 10C (10P + 0E)/20T, 3.1/4.6GHz, 26.25MB, 2x 16GB RDIMM DDR5-4800 ECC, 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, 1x NVIDIA RTX A4000 16GB, Windows 11 Pro for Workstations
More>>>
Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red:
The official marketing text of Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red as supplied by the manufacturer

The future-proof industry workhorse
- High-performance, scalable workstation with the ultimate versatility
- Advanced thermal architecture in an Aston Martin-inspired chassis
- ISV-certified, handles complex workflows across industries with ease
- Powerful Intel® Xeon® W-Series processor, optional 2x discrete graphics
- Front drive & tool-less access for easy maintenance & upgrading

Short summary description Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red:
This short summary of the Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P5, 3.1 GHz, Intel Xeon W, w5-2445, 32 GB, 1 TB, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red:
This is an auto-generated long summary of Lenovo ThinkStation P5 Intel Xeon W w5-2445 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 10 Pro for Workstations Tower Workstation Black, Red based on the first three specs of the first five spec groups.

Lenovo ThinkStation P5. Processor frequency: 3.1 GHz, Processor family: Intel Xeon W, Processor model: w5-2445. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product color: Black, Red

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
w5-2445
Processor cores
10
Processor threads
20
Processor boost frequency
4.6 GHz
Processor frequency *
3.1 GHz
Memory
Internal memory *
32 GB
Maximum internal memory *
512 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
8x DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA RTX A4000
Discrete graphics card memory
16 GB
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Color name
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black, Red
Performance
Motherboard chipset
Intel W790
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Operating system architecture
64-bit
Power
Power supply *
1000 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
17.9" (453.9 mm)
Height *
17.6" (446 mm)
Weight *
41.9 lbs (19 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Article code product Stock Price from
Lenovo ACCKIT_BO TS HDD STORAGE KIT - P5 Lenovo ACCKIT_BO TS HDD STORAGE KIT - P5
(show image)
4XH1M73926 ACCKIT_BO TS HDD STORAGE KIT - P5 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics
(show image)
4X61L84590 Nvidia RTX 6000 Ada 48GB GDDR6 Graphics 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 2 distributor(s)