location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P620
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30E000GMMZ
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 00:22:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Threadripper PRO 5945WX (12C/24T, 4.1/4.5GHz, 6MB L2/64MB L3)
  • - 4x 16GB RDIMM DDR4-3200 ECC
  • - 1x 1TB SSD M.2 2280 4.0x4 NVMe Opal
  • - Windows 11 Pro
Guarantee: 3-year, Onsite + 3Y Premier TS WHB (CPN)
Long product name Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black :
The short editorial description of Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

AMD Ryzen Threadripper PRO 5945WX (12C/24T, 4.1/4.5GHz, 6MB L2/64MB L3), 4x 16GB RDIMM DDR4-3200 ECC, 1x 1TB SSD M.2 2280 4.0x4 NVMe Opal, Windows 11 Pro
More>>>
Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
The official marketing text of Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black as supplied by the manufacturer

Game-changing power. Limitless possibilities.
- Powered by AMD Ryzen™ Threadripper™ PRO
- Supports choice of Windows and Linux operating systems
- 2 NVIDIA® RTX™ A6000 graphic cards
- Combines legendary reliability & innovation with professional manageability and enterprise-class support
- Performance-tuned and ISV-certified for multithreaded application environments
- Best in class air-cooled thermal system
- Built-in suite of security solutions
- Perfect for architects, engineers, scientists, geophysicists, and more

Short summary description Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This short summary of the Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P620, 4.1 GHz, AMD Ryzen Threadripper PRO, 5945WX, 64 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P620 AMD Ryzen Threadripper PRO 5945WX 64 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P620. Processor frequency: 4.1 GHz, Processor family: AMD Ryzen Threadripper PRO, Processor model: 5945WX. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 52.9 lbs (24 kg). Product color: Black

Power that can’t be beat
Power that can’t be beat

This AMD technology gives the P620 up to 64 cores and 128 threads—all from a single CPU. Simply put, other workstations would need at least two CPUs to accomplish what the P620 with AMD Ryzen™ Threadripper™ PRO can do with one.

Highly configurable
The ThinkStation P620 workstation tower is equipped with abundant storage and memory capacity, numerous expansion slots, enterprise-class AMD Ryzen PRO manageability, and security features. With unprecedented NVIDIA® graphics support, this eminently configurable workstation is equipped with up to two NVIDIA® RTX™ A6000, up to two NVIDIA® Quadro RTX™ 8000, or up to four NVIDIA® Quadro RTX™ 4000 GPUs.

Cool & accessible
Cool & accessible

An air-cooled thermal system helps ensure the ThinkStation P620 tower runs well in any location, allowing the CPUs and GPUs to stay cool while running at peak performance until the job is done. What’s more, tool-less accessibility to the chassis enables easy upgrades if needed.

Handles complex workloads with ease
Handles complex workloads with ease

With independent software vendor (ISV) certifications, the P620 workstation works across the full range of industry verticals including Architecture, Engineering, & Construction, Media & Entertainment, Healthcare / Life Science, Oil & Gas / Energy, Finance, and AI / VR. It’s perfect for multithreaded compute-intensive applications used by architects, engineers, scientists, geophysicists, and more.Learn more about specific ISV certifications.

Seamless security. Smarter security.
Seamless security. Smarter security.

ThinkShield, our built-in suite of security solutions, keeps your ThinkStation P620 tower and your critical data safe. The Trusted Platform Module (TPM) firmware uses encryption to significantly decrease the possibility of hacking. You can relax knowing that serial, parallel, USB, audio, and network ports can all be disabled. Plus, set up a BIOS password as well as a power-on password to ensure access remains restricted. For additional physical security, choose the optional Side-Cover Key Lock Kit to prevent access to the system.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen Threadripper PRO
Processor model *
5945WX
Processor cores
12
Processor threads
24
Processor boost frequency
4.5 GHz
Processor frequency *
4.1 GHz
Memory
Internal memory *
64 GB
Maximum internal memory *
512 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory slots
8x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Color name
Black
Volume
33 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
AMD WRX80
Audio chip
Realtek ALC4050H
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Power
Power supply *
1000 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
17.9" (455 mm)
Height *
17.6" (446 mm)
Weight *
52.9 lbs (24 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Article code product Stock Price from
Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics Lenovo Nvidia RTX 6000 Ada 48GB GDDR6 Graphics
(show image)
4X61L84590 Nvidia RTX 6000 Ada 48GB GDDR6 Graphics 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 2 distributor(s)