Lenovo logo

Lenovo ThinkCentre A70z 19" 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74608
Info modified on:
14 Mar 2024, 17:27:16
Short summary description Lenovo ThinkCentre A70z 19" 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:

Lenovo ThinkCentre A70z, 19", 2 GB, DDR2-SDRAM, 320 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkCentre A70z 19" 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:

Lenovo ThinkCentre A70z. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.