location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 2-in-1 G4 IML
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21MX000YMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531898852 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 10:55:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core Ultra 5 125U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.3GHz, 12MB
  • - 14" WUXGA (1920x1200) IPS 300nits Glossy / Anti-fingerprint 100% sRGB Corning Gorilla Glass Touch
  • - 1x 16GB SO-DIMM DDR5-5600
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - Intel Graphics
  • - Windows 11 Pro
Guarantee: 1-year, Courier or Carry-in + 2Y Depot Upgrade From 1Y Depot WHB(CPN)
Long product name Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray :
The short editorial description of Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Intel Core Ultra 5 125U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.3GHz, 12MB, 1x 16GB SO-DIMM DDR5-5600, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe, 14" WUXGA (1920x1200) IPS 300nits Glossy / Anti-fingerprint 100% sRGB Corning Gorilla Glass Touch, Intel Graphics, Wi-Fi 6E 802.11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
The official marketing text of Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray as supplied by the manufacturer

Multipurpose 2-in-1 Laptop for SMB
- Powerful business laptop equipped with Intel® Core™ Ultra processors
- Extreme expandability, rich IO ports for fast data access & transfers
- Excellent collaboration tool with AI-enabled meeting features
- Improved battery performance, responsive memory & ample storage for all-day productivity
- Sketch, take notes, navigate, or even sign docs with a high-precision digital pen

Short summary description Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This short summary of the Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 14 2-in-1 G4 IML, Intel Core Ultra 5, 4.3 GHz, 14", 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This is an auto-generated long summary of Lenovo ThinkBook 14 2-in-1 G4 IML Intel Core Ultra 5 125U 14" Touchscreen WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray based on the first three specs of the first five spec groups.

Lenovo ThinkBook 14 2-in-1 G4 IML. Processor family: Intel Core Ultra 5, Processor model: 125U, Processor frequency: 4.3 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Gray. Weight: 3.62 lbs (1.64 kg)

For Faster Processing & Performance
For Faster Processing & Performance

Optimized for a higher performance, the Lenovo ThinkBook 14 2-in-1 Gen 4 laptop boasts exceptional AI capabilities. It is equipped with robust Intel® Core™ Ultra processors and combines the power of neural processing to expedite AI tasks. Whether writing code or making presentations — you can take full advantage of accelerated AI to improve your productivity. Plus, enjoy multitasking with superior battery performance that keeps you on the go all day and rapid charging when you need some juice. Get ready to enjoy the best AI PC experience.

Comfortable, Convenient & Always at Hand
Comfortable, Convenient & Always at Hand

Enjoy the versatility of a convertible laptop with the ThinkBook 14 2-in-1 Gen 4, which boasts the addition of the Lenovo Slim Pen. Magnetically attach it to the side of the keyboard and keep it conveniently within reach at your fingertips. Whether using it as a laptop or a tablet, get easy control for tasks like sketching, note-taking, navigation, or even signing a document with a bigger and more comfortable stylus.

See & Feel the Extraordinary
See & Feel the Extraordinary

The hidden hinge design of the ThinkBook 14 2-in-1 Gen 4 laptop offers an immersive audio-visual experience. With ultra-narrow bezels and enlarged screen real estate, this convertible laptop shows its charm, and is ideal for work, school, and media. This multiuse laptop boasts several intelligent meeting features like auto-framing, noise cancellation, blur background, and more. Plus, it offers smart network connectivity, consistent audio supported by Dolby Atmos®, and exudes a classy appearance in Luna Grey.

Keystrokes — More Enjoyable & Convenient
Keystrokes — More Enjoyable & Convenient

The ThinkBook 14 2-in-1 Gen 4 laptop boasts a revamped keyboard design with keys more comfortable to the touch. A spacious key layout ensures faster and more accurate typing, while also being highly resilient against dirt and spills. We’ve also added LED indicators on the microphone and speaker keys so it’s easy to see when they’re in use. But the best part? We’ve used 50% recycled post-consumer content (PCC) plastics in the keycaps and 50% recycled metal on the bottom cover — so you can feel good on multiple levels.

Become Flexibly Secure
Become Flexibly Secure

Alongside security, the ThinkBook 14 2-in-1 Gen 4 laptop offers login flexibility to safeguard data with your fingerprint or your face. The power button embeds an optional match-on-chip fingerprint reader that stores immutable credentials on a chip, while letting you safely log in and boot up in mere seconds. ThinkShield, our integrated suite of security offerings, encrypts data with discrete Trusted Platform Module (dTPM). Plus, with Windows facial recognition and the optional infrared (IR) camera, the system will instantly resume from hibernate or standby mode.

Designed to be Future-Proof
Designed to be Future-Proof

The ThinkBook 14 Gen 4 convertible laptop is an ideal choice for small-to-mid-sized businesses handling enterprise-level tasks. It offers ample responsive memory for multitasking and tackles demanding workloads with heavy data records. With its dual memory and storage slots, this versatile 2-in-1 laptop is engineered to adapt to changing future demands — you can easily upgrade your specs as your business grows, even without tech expertise. Simply remove the bottom cover for easy access to the upgradeable slots.

Design
Color name
Luna Grey
Product color *
Gray
Housing material
Aluminum
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
300 cd/m²
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor model *
125U
Processor cores
12
Processor frequency *
4.3 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
2.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Keyboard language
Swiss
Keyboard backlit
Yes
Software
Trial software
Office
Operating system installed *
Windows 11 Pro
Battery
Battery capacity *
60 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Weight & dimensions
Width
12.3" (313 mm)
Depth
8.82" (224 mm)
Height (front)
0.665" (1.69 cm)
Height (rear)
0.728" (1.85 cm)
Weight *
3.62 lbs (1.64 kg)