- - Windows 11 Pro 64-bit
- - AMD Ryzen 5 PRO 7535U (16MB Cache, 2.9GHz)
- - 35.6 cm (14") WUXGA 1920 x 1200 IPS
- - 16GB (5600MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
AMD Ryzen 5 PRO 7535U (16MB Cache, 2.9GHz), 16GB DDR5-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, AMD Radeon 660M, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
Be Inspired
Want a laptop that offers inspiring performance at an even more inspiring price point? The new Lenovo ThinkPad L14 Gen 5 delivers productivity for any business, boasting AI-accelerated features, augmented repairability, and an enhanced user experience. Powered by the AMD Ryzen™ PRO 7030 Series processor with AMD Radeon™ graphics for proven performance and professional technologies, this lightweight, ultraportable device empowers you to excel.
Boosting the Circular Economy
The ThinkPad L14 Gen 5 is proud to be part of the growing right-to-repair movement. In fact, for its ease of maintenance and remarkable do-it-yourself serviceability, this laptop boasts an industry-leading 9/10 on the iFixit Repairability Score. With a vast array of customer replaceable units (CRUs), it’s easy to swap upgrade components or extend the lifecycle of your device with a simple repair. You can trust our support services to keep your system — and by default, your business — up and running.
Next Level Communication
A Communications Bar, positioned at the top of the display for easy laptop opening, houses up to two cameras if you choose the infrared option, and a webcam privacy shutter. Additionally, two 360-degree mics with noise cancellation, combined with Dolby Audio™ deliver a superb audio experience. What’s more, with Lenovo View preloaded software, you can elevate your video calls with background blur, low-light enhancement, and more — plus, auto-framing keeps you in the center of the frame and well-positioned for maximum impact.
Blend of Innovation & Environmental Commitment
At Lenovo, we’re committed to making a positive impact on our environment. ThinkPad L14 Gen 5 laptop uses 50% recycled aluminum for the top cover and 50% post-consumer content (PCC) recycled plastic in the bottom cover. The speaker enclosure, battery casing, and AC adapter are all comprised of 90% PCC, while the keyboard frame uses 60% PCC. Keycaps use 70-85% (depending upon backlighting). What’s more, our packaging is Forest Stewardship Council® (FSC)-certified and is 100% recycled and plastic-free.
Shine With Clarity & Vibrancy
As another industry first, we’ve enabled 3M optical solutions on the ThinkPad L14 Gen 5 laptop. The 3M optical solutions elevates brightness by 33%, while simultaneously lowering power consumption by and improving battery life by 20% over the previous generation. You’ll enjoy vibrant visuals, sharper contrasts, and breathtaking clarity — even in bright outdoor settings — without taking a hit on your battery life! Whether you’re on a conference call, or watching a video, you’re sure to appreciate the future of visual excellence.
Accessible Design
Setting the standard for broad accessibility, our redesigned ThinkPad keyboard now includes tactile markers on the most common keys for improved discoverability, as well as an LED braille bump to easily indicate the charging port location. The fingerprint reader is paired with the power button for an easier experience. We’ve even increased the size of our TrackPad to 120mm / 4.72″. Our iconic red TrackPoint still lets you navigate — but with a double tap, it opens a customizable TrackPoint Quick Menu to optimize audio-video settings.
Specifications may vary depending upon region / model.
Lenovo ThinkPad L14, AMD Ryzen™ 5 PRO, 2.9 GHz, 14", 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo ThinkPad L14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 7535U, Processor frequency: 2.9 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Pro. Product color: Black