Lenovo logo

Lenovo ThinkPad P16v Intel Core Ultra 9 185H Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3477
Info modified on:
02 Nov 2024, 13:17:50
Bullet Points Lenovo ThinkPad P16v Intel Core Ultra 9 185H Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Intel Core Ultra 9 185H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 5.1GHz, 24MB
  • - 16" WUXGA (1920x1200) IPS 300nits 45% NTSC
  • - 2x 16GB SO-DIMM DDR5-5600 Non-ECC
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - NVIDIA RTX 3000 Ada Generation 8GB
  • - Windows 11 Pro
Guarantee:
3-year, Courier or Carry-in + 3Y Premier Support Upgrade from 3Y Courier/Carry-In WHB(CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad P16v Intel Core Ultra 9 185H Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core Ultra 9 185H, 16C (6P + 8E + 2LPE)/22T, Max Turbo up to 5.1GHz, 24MB, 2x 16GB SO-DIMM DDR5-5600 Non-ECC, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 16" WUXGA (1920x1200) IPS 300nits 45% NTSC, NVIDIA RTX 3000 Ada Generation 8GB, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, 5.0MP + IR with Privacy Shutter and Human Presence Detection, Windows 11 Pro

Lenovo ThinkPad P16v Intel Core Ultra 9 185H Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Performance, Portability, & Affordability All in One
- 16″ mobile workstation with Intel® Core™ Ultra processor & up to Intel vPro®
- AI-ready Neuro Processing Unit (NPU) for large workloads & heavy multitasking
- Enable high-end workloads & animations with up to NVIDIA® RTX™ 3000 Ada GPUs
- Protected by ThinkShield, ISV certified, & MIL-STD 810H tested for durability

Short summary description Lenovo ThinkPad P16v Intel Core Ultra 9 185H Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P16v, Intel Core Ultra 9, 16", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16v Intel Core Ultra 9 185H Mobile workstation 16" WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P16v. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA RTX 3000 Ada. Operating system installed: Windows 11 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.