location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P16s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KTS0EP01
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:19:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 7 165H (24MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS, Nvidia RTX 500 Ada (4GB GDDR6)
  • - 64GB (5600MHz) DDR5-SDRAM (2 x 32) & 512GB SSD
Long product name Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Intel Core Ultra 7 165H (24MB Cache), 64GB DDR5-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel Arc Graphics, Nvidia RTX 500 Ada (4GB GDDR6), LAN, WLAN, 4G, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

Power Unpacked: Compact Strength, Limitless Creativity
Enjoy robust performance on the ThinkPad P16s Gen 3 (16” Intel) mobile workstation driven by the Intel® Core™ Ultra processor. Handle intense workloads with ease — the dedicated AI engines boost productivity while advanced thermal system offer power efficiency. Plus, opt for discrete NVIDIA RTX™ Ada graphics to savor superior visual fidelity.

Your Workstation, Your Way, Everywhere
Juggle tasks like a pro with the P16s Gen 3 mobile workstation. It boasts plentiful ports, swift memory, and superior connectivity with WiFi capabilities and optional WWAN technology to stay online 24/7. Delivering robust performance at an affordable cost, this device is ideal for architects, engineers, and 2D and entry-level 3D creators alike.

Clarity — With Capabilities, Without Compromise
Whether you’re creating content or editing designs, the P16s Gen 3 workstation delivers supreme visual excellence with up to a 4K OLED display. Each display option features anti-glare and most are certified for low blue light. The Communication Bar on the screen top allows for seamless virtual interactions, boasting a 5MP camera and premium mics.

Efficiency in Action: Work Hard, Tread Lightly
To ensure steadfast performance for highly intensive tasks, this laptop includes powerful Intel® Arc™ graphics, plus the option of NVIDIA® RTX™ Ada discrete graphics. The P16s Gen 3 workstation boasts independent software vendor (ISV) certified apps like Adobe®, ANSYS®, & AVID®. It offers cost-efficient operation with ENERGY STAR® 8.0. The best part? It incorporates a mix of recycled plastics and metals in its build and has plastic-free packaging.

*See the complete list of ISV certifications

Feel the Difference: Smoother & Smarter
Our redesigned ThinkPad keyboard includes tactile markings for improved accessibility. The TrackPad is even bigger for greater control, and there’s a customizable TrackPoint Quick Menu — triggered with a double tap. Plus, multitask faster with a dedicated Windows Copilot key that streamlines your digital tasks, raising your everyday productivity.

Not Just Secure, A Virtual Stronghold
Benefit from ThinkShield, an advanced security suite, to encrypt data via a discrete Trusted Platform Module (dTPM). Get layered protection with the Intel® Hardware Shield powered by AI. And, gain quick, secure device access with fingerprint reader or facial recognition login features. Plus, its tested tough to comply with MIL-STD-810H standards.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P16s, Intel Core Ultra 7, 16", 1920 x 1200 pixels, 64 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P16s Intel Core Ultra 7 165H Mobile workstation 16" WUXGA 64 GB DDR5-SDRAM 512 GB SSD Nvidia RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P16s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 165H. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product color: Black

Design
Color name
Black
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
16"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB color space
NTSC
Color gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
165H
Processor cores
16
Processor threads
22
Processor boost frequency
5 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
1.4 GHz
Efficient-core base frequency
0.9 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
96 GB
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
Nvidia RTX 500 Ada
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
4G
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
57 Wh
Fast charging
Yes
Power
AC adapter power
135 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
PSTI certified
Yes
Compliance certificates
RoHS
Certification
MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width
14.2" (361.5 mm)
Depth
9.79" (248.6 mm)
Height
0.832" (21.1 mm)
Weight *
4.01 lbs (1.82 kg)