location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 2-in-1 Gen 9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KE0015MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530083921 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:20:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core Ultra 7 155U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.8GHz, 12MB
  • - 14" WUXGA (1920x1200) IPS 400nits / Anti-smudge 100% sRGB 60Hz Low Power Touch
  • - 32GB LPDDR5x-6400
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Graphics
  • - Windows 11 Pro
Guarantee: 3-year, Courier or Carry-in
Long product name Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray :
The short editorial description of Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Intel Core Ultra 7 155U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.8GHz, 12MB, 32GB LPDDR5x-6400, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits / Anti-smudge 100% sRGB 60Hz Low Power Touch, Intel Graphics, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.3, FHD 1080p + IR Discrete with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
The official marketing text of Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray as supplied by the manufacturer

Reimagine Your Limits
- 14″ laptop, tablet, sketchpad & more, with magnetic stylus included
- Handles demanding workloads even unplugged with AI-powered Intel® Core™ Ultra processors 
- All-day battery life, instant wake, & Intel® Unison™ on the Intel® Evo™ Edition
- Sublime sound with Dolby Voice®, Dolby Atmos®, & Zoom-certification 
- Ideal for tech enthusiasts seeking one device to do it all

Short summary description Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This short summary of the Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 2-in-1 Gen 9, Intel Core Ultra 7, 14", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
This is an auto-generated long summary of Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 14" Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 2-in-1 Gen 9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor model: 155U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product color: Gray

Put AI to Work for You 
Put AI to Work for You 

With Intel® Core™ Ultra processors, the ThinkPad X1 2-in-1 Gen 9 brings AI power to the forefront. Enjoy optimized performance with dedicated AI engines, including the low-power neural processing unit (NPU) that enables you to do more on battery power. Multitask away with the speed of LPDDR5x memory. So go ahead and turn on auto-framing, background blur, or low-light enhancement for online meetings, even when unplugged! Choose the Intel vPro® Evo™ Edition, for multilayer security, professional-grade performance, reliable stability, and complete management for IT.

Keeps Its Cool
Keeps Its Cool

Keep up with demanding workloads without breaking a sweat — and your device keeps cool too. Our team of dedicated engineers increased the thermal capability from the previous generation by 44% on the ThinkPad X1 2-in-1 Gen 9 laptop, all while remaining superquiet! Dual-design fans disperse the heat so that even when you push the system to handle multichallenges, it stays cool. 

The Write Inspiration 
The Write Inspiration 

The 9th generation of the ThinkPad X1 2-in-1 delights even the most discerning tech enthusiasts. We’ve re-imagined the placement of the stylus and how it fits with the device. Now, the even larger Lenovo Slim Pen, inspired by a carpenter’s pencil, attaches to the side of the keyboard frame magnetically, so it’s always at arm’s reach. Sketch, take notes, or use it to gain even more precision in apps. And the best part? When you close the lid, the pen remains firmly attached, even when carried.  

Our Legendary Keyboard, Now Even Better
Our Legendary Keyboard, Now Even Better

Our redesigned ThinkPad keyboard now includes tactile markings to help visually impaired folks easily find the correct keys. We’ve moved the fingerprint reader to the keyboard, resulting in a larger sensor for a better experience. Plus, our TrackPad is even bigger now, at 120mm / 4.72″. Our beloved red TrackPoint still lets you navigate —  but with a double tap, it opens the ThinkPad TrackPoint Quick Menu to optimize audio-visuals, set alerts against muting, and even take notes with the Dictation Toolbar for handy speech-to-text transcription.

Shop With Your Values
Shop With Your Values

The ThinkPad X1 2-in-1 Gen 9 uses 75% recycled aluminum on the top cover, while the bottom cover blends 55% recycled aluminum with 45% hydro aluminum. The keyboard frame relies on 90% recycled magnesium for the WWAN models, or 75% recycled aluminum without it. Plus, many of the components used to create this laptop rely on post-consumer-content (PCC) recycled plastic, from the speaker enclosure to the power adapter, to the keycaps and more.  And the packaging is 100% plastic-free and comprised in part of rapid-renewable materials made from bamboo-sugar-cane fiber.

Raise the Bar on Collaboration
Raise the Bar on Collaboration

A Communications Bar houses two cameras atop the display — choose the premium option for the combo 8MP and infrared (IR) Mobile Industry Processor Interface (MIPI) webcam with Computer Vision. Two 360-degree mics with AI-based noise cancellation, combined with the Dolby® suite deliver an amazing audio experience through speakers that are concealed beneath the keyboard. What’s more, the speakers are made from vibration-resistant materials with lubricant mechanisms that lift the keycaps, so you can enjoy the premium aesthetic and sublime sound.

Make Your 2-in-1 Your Hub 
Make Your 2-in-1 Your Hub 

The Intel® Evo™ Edition, ThinkPad X1 2-in-1 Gen 9 laptop is engineered to do it all. Experience all-day battery life, instant wake, and best-in-class connectivity. No matter what tasks you tackle, this device is highly responsive. Plus, with Intel® Unison™, you can sync your laptop with any iOS or Android smartphone and then call, text, or transfer files, photos, and videos all from the convenience of your PC.

Unleash Superpowers 
Unleash Superpowers 

Get the most out of your device with preinstalled Lenovo apps. Lenovo View is an AI-based camera app that enhances video quality and provides intelligent collaboration, privacy, and digital wellness features. Lenovo Vantage centralizes settings to safeguard data, automate updates, and improve performance — or Lenovo Commercial Vantage for IT manageability. We make it easier and safer to do your job well.

Known for Reliability
Known for Reliability

We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Your Face. Your Fingerprint. Your Fortress.
Your Face. Your Fingerprint. Your Fortress.

Biometrics provide extra protection on the ThinkPad X1 2-in-1 Gen 9 laptop, from the fingerprint reader to facial recognition software. ThinkShield, our comprehensive suite of security solutions, boasts discrete Trusted Platform Module (dTPM) to safeguard critical data with encryption. Plus, AI-powered Intel® Threat Detection Technology helps prevent ransomware, cryptojacking, and more. When it comes to security and protecting your assets, we’ve got you covered!

Design
Color name
Grey
Product type *
Hybrid (2-in-1)
Product color *
Gray
Form factor *
Convertible (Folder)
Housing material
Aluminum
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 1)
Processor model *
155U
Processor cores
12
Processor boost frequency
4.8 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
5G
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Installed
WWAN controller
Quectel RM520N-GL, 5G Sub-6 GHz, with Embedded eSIM
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Swiss
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Bundled software
Intel Connectivity Performance Suite
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
12.3" (312.8 mm)
Depth
8.57" (217.7 mm)
Height
0.61" (15.5 mm)
Weight *
2.98 lbs (1.35 kg)