location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z13
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21JV0015IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528646008 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 16:13:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 21JV0015IX user manual (18.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - AMD Ryzen 7 PRO 7840U (16MB Cache, 3.3GHz)
  • - 33.8 cm (13.3") WUXGA 1920 x 1200 IPS
  • - 16GB (6400MHz) LPDDR5x-SDRAM & 512GB SSD
Guarantee: 3-year, Courier or Carry-in + 3Y Premier Support Upgrade from 3Y Courier/Carry-in, CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray :
The short editorial description of Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray

AMD Ryzen 7 PRO 7840U (16MB Cache, 3.3GHz), 16GB LPDDR5x-SDRAM, 512GB SSD, 33.8 cm (13.3") WUXGA 1920 x 1200 IPS, AMD Radeon 780M, WLAN, 4G, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray:
The official marketing text of Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray as supplied by the manufacturer

Iconic craftmanship, recycled materials
Engineered to reflect our commitment to the planet, the ThinkPad Z13 Gen 2 laptop features recycled materials and stunning design options. There's the sleek Arctic Grey Recycled Aluminum version, and new this generation, the gorgeous biobased Flax Fiber with Bronze Aluminum design. What's more, the packaging is made from a 100% rapid-renewable, plastic-free, and compostable bamboo-sugarcane fiber.

Work-from-anywhere prowess
When it comes to thin and light laptops, the ThinkPad Z13 Gen 2 tops the list. This ultralight system is a portable powerhouse. AMD Ryzen™ PRO 7040 U Series Mobile Processors deliver outstanding performance and epic battery life — which includes rapid-charge technology for when you need to boost your battery fast. Combined with the responsiveness of up to Windows 11 Pro, the Z13 handles whatever workload you have. And with the latest WiFi and the option of WWAN, you can stay connected wherever you are.

Even better than our classic keyboard
While our ThinkPad keyboard exemplifies timeless excellence, our ThinkPad Z Series laptops take it a step further. The Z Series keyboards feature a glass haptic trackpad with integrated navigation buttons. We’ve kept the little red TrackPoint and you can still use it like a mouse. But you can also double-tap to launch the TrackPoint Quick Menu settings that enable audio-visual optimization. There’s even a Dictation Toolbar for handy speech-to-text transcription. And a backlight that makes working in dimly lit spaces a cinch.

Face-to-face, online
When it comes to video calls, you’ll definitely appreciate the FHD infrared technology on the ThinkPad Z13 Gen 2 laptop. In addition to the dual camera, the Communications Bar at the top of the display includes adjustable settings, AI-based noise-cancelling mics with Dolby Voice®, and facial-recognition login capability. With crisper, richer audio and more lifelike visuals, the Z13 takes your online meetings to the next level.

The trusted quality of ThinkPad
We use the US Department of Defense's MIL-STD 810H standards to create a balance of value and durability for our ThinkPad laptops. We test against 12 standards and more than 200 quality checks to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

Eco-friendly certifications & materials
The ThinkPad Z13 Gen 2 laptop sports sustainability certifications such as EPEAT® Gold (select countries), ENERGY STAR®, and TCO 9 — the world-leading environmental certification for IT products. Packaging comprised of 100% rapid-renewable, plastic-free, and compostable bamboo-sugarcane fiber is certified by the Forest Stewardship Council® (FSC). And in select regions, you can decrease your carbon footprint with the Lenovo CO2 Offset Service. What’s more, this device incorporates post-consumer content recycled plastics, recycled aluminum, and / or biobased flax fiber.

Multifaceted security
All ThinkPad laptops include ThinkShield, a suite of security solutions engineered to safeguard your business. Our ThinkPad Z13 Gen 2 laptop also boasts ground-breaking chip-to-cloud technology with Microsoft Pluton, resulting from a partnership between AMD and Microsoft — working in conjunction with data encryption and biometrics. Log in with your fingerprint or facial recognition, which uses the infrared camera. Plus, to further assure your privacy, an electronic shutter controlled by the F9 key keeps the camera off when you want it to be.


Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray:
This short summary of the Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z13, AMD Ryzen™ 7 PRO, 3.3 GHz, 13.3", 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray:
This is an auto-generated long summary of Lenovo ThinkPad Z13 AMD Ryzen™ 7 PRO 7840U Laptop 13.3" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black, Gray based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z13. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 7840U, Processor frequency: 3.3 GHz. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product color: Black, Gray

Design
Color name
Arctic Grey (Top), Black (Bottom)
Product type *
Laptop
Product color *
Black, Gray
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB color space
sRGB
Color gamut
100%
Contrast ratio (typical)
1500:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7 PRO
Processor model *
7840U
Processor cores
8
Processor boost frequency
5.1 GHz
Processor frequency *
3.3 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 780M
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
4G
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Installed
WWAN controller
Quectel EM05-G
Ports & interfaces
USB4 Gen 3×2 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Italian
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
51.5 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
11.6" (294.4 mm)
Depth
7.86" (199.6 mm)
Height
0.551" (14 mm)
Weight *
2.62 lbs (1.19 kg)