Lenovo logo

Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 14" Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23561
Info modified on:
09 Aug 2024, 15:26:11
Bullet Points Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 14" Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
  • - Intel Core i7-1355U, 10C (2P + 8E)/12T, P-core 1.7/5.0GHz, E-core 1.2/3.7GHz, 12MB
  • - 32GB LPDDR5-6000
  • - 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal 2.0
  • - Intel Iris Xe Graphics
  • - Windows 11 Pro
Guarantee:
3-year, Courier or Carry-in + CO2 Offset 0.5 ton, 3Y Premier Support WHB (CPN)
Long product name Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 14" Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Intel Core i7-1355U, 10C (2P + 8E)/12T, P-core 1.7/5.0GHz, E-core 1.2/3.7GHz, 12MB, 32GB LPDDR5-6000, 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal 2.0, 14" WQUXGA (3840x2400) OLED 500nits Anti-reflection / Anti-smudge 100% DCI-P3 DisplayHDR 400 Dolby Vision Touch, Intel Iris Xe Graphics, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.1, FHD 1080p + IR Discrete with Privacy Shutter, MIPI, Computer Vision, Windows 11 Pro

Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 14" Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Engineered to power through your day & night
- Certified Intel® Evo™ with up to Intel® vPro® 
- Twice the memory & storage as previous gen
- Stunning hi-res OLED display option with Eyesafe® certification
- 4 x 360-degree mics with AI-based noise cancellation & Dolby Voice®  
- Cutting-edge security & MIL-SPEC testing for durability
- Communications Bar primed to enhance collaboration

Short summary description Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 14" Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 Yoga Gen 8, Intel® Core™ i7, 14", 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i7 i7-1355U Hybrid (2-in-1) 14" Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 Yoga Gen 8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 14", HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product color: Gray

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.