location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P16s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21HK000BYA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529291979 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 10:43:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-1370P (24MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS, NVIDIA RTX A500 (4GB GDDR6)
  • - 32GB (7500MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee: 3-year, Courier or Carry-in + CO2 Offset 0.5 ton, 3Y Premier Support Upgrade from 3Y Courier/Carry-In WHB(CPN)
Long product name Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Intel Core i7-1370P (24MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel Iris Xe Graphics, NVIDIA RTX A500 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

Engineered to go places
The Lenovo ThinkPad P16s Gen 2 (16″ Intel) mobile workstation provides the perfect mix of power and speed in an on-the-go package. Featuring the latest 13th Gen Intel® Core™ processors and the option of professional NVIDIA RTX™ discrete graphics, it’s designed to move with you. Fast, compact, and at an incredible price point, this essential productivity tool is ideal for engineers, architects, and students.

High performance, guaranteed
As well as heaps of ultra-fast DDR5 memory and PCIe storage, the ThinkPad P16s Gen 2 (16″ Intel) has an Ultra Performance Mode to optimize power and maximize output. It has an array of ports, including Thunderbolt™ 4, and lightning-quick WiFi. And with its large capacity, rapid-charging battery, you can get more done, anywhere. Plus with all its independent software vendor (ISV) certifications, your workload-optimized applications will run seamlessly.

Designed to impress
When you really need to see what you’re working with, the ThinkPad P16s Gen 2 (16″ Intel) has got your back. Each of the 16″ display options is antiglare treated and most are Eyesafe®-certified. Depending on your needs you can opt for a touchscreen model or one with ICC Template Colour Calibration. You also have a choice of colours (classic Thunder Black or Storm Grey) and webcams, including a hybrid 5MP & infrared version, each with a physical privacy shutter to keep the outside world out.

Durability meets reliability
It’s not just your workflows that are demanding, your work environment can be too. That’s why the ThinkPad P16s Gen 2 (16″ Intel) has been MIL-SPEC tested for durability and reliability. It has passed more than 200 quality checks to ensure that it can run in even the most extreme conditions, from desert dust storms to the Arctic wilderness. So go ahead and work wherever you need to, for this mobile workstations won’t let you down. It also has a service-friendly D-cover for an extra layer of protection.

Secure & planet-minded
Wherever work takes you, your ThinkPad P16s Gen 2 (16″ Intel) is protected by ThinkShield. A suite of hardware and software solutions, it works together to safeguard your mobile workstation and data. It includes the discrete Trusted Platform Module (dTPM) to encrypt your data, an optional biometric fingerprint reader to log in quickly, securely, and a self-healing BIOS to restore earlier system settings, if required. What’s more, the P16s is made from a number of recycled plastic components and has plastic-free packaging.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P16s, Intel® Core™ i7, 16", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P16s Intel® Core™ i7 i7-1370P Mobile workstation 16" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P16s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1370P. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A500. Operating system installed: Windows 11 Pro. Product color: Black

Design
Color name
Villi black
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
16"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB color space
sRGB
Color gamut
100%
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-1370P
Processor cores
14
Processor threads
20
Processor boost frequency
5.2 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
5.2 GHz
Efficient-core Max Turbo Frequency
3.9 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Configurable TDP-down
20 W
Processor base power
28 W
Maximum turbo power
64 W
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7500 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A500
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Slovenian
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English, SER
Operating system installed *
Windows 11 Pro
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
52.5 Wh
Power
AC adapter power
100 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor, SSD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H ISV
Sustainability
Sustainability certificates
TCO, ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
14.2" (361.9 mm)
Depth
10.1" (255.5 mm)
Height
0.831" (21.1 mm)
Weight *
3.75 lbs (1.7 kg)
Brand Image Article code product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)