Lenovo logo

Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1854
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-1255U (12MB Cache)
  • - 33.8 cm (13.3") WUXGA 1920 x 1200 IPS Touch
  • - 16GB (4266MHz) LPDDR4x-SDRAM & 512GB SSD
Long product name Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core i7-1255U (12MB Cache), 16GB LPDDR4x-SDRAM, 512GB SSD, 33.8 cm (13.3") WUXGA 1920 x 1200 IPS Touch, Intel Iris Xe Graphics, WLAN, 4G, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

On-the-go performance & power

With up to Intel vPro® with 12th Gen Intel® Core™ processors, complemented superbly by up to Windows 11 Pro and Intel® Iris® Xe graphics, the ThinkPad X13 Yoga Gen 3 gives you the performance—and confidence— to work on the go. This 2-in-1 laptop is also light and thin enough to accompany you everywhere, plus a battery that can run all day.

Keeps you connected & your data safe

Wherever work and life take you, the ThinkPad X13 Yoga Gen 3 2-in-1 laptop will keep you in the loop with its WiFi 6E* and 4G WWAN** connectivity options. It also has ThinkShield, a suite of hardware and software security features, plus the added security of Microsoft Secured-Core PCs. In addition, it has a webcam privacy shutter and an optional power-on touch fingerprint reader.


*WiFi 6E requires Windows 11 Pro. Operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.
**Optional WWAN availability varies by region and must be configured at time of purchase; it requires a network service provider.

Totally versatile, very practical

With the ThinkPad X13 Yoga Gen 3, you get the renowned power of a ThinkPad with the much-admired flexibility of a Yoga. Whether you’re working, watching, sharing, or presenting, the 360-degree hinge lets you flip instantly to the mode you need. You can also sketch, write, or make notes directly on this convertible laptop’s screen with the garaged Lenovo Integrated Pen.

Optimized for online collaboration & downtime

Whether it’s a videoconference or the latest TV show, the ThinkPad X13 Yoga Gen 3 enriches all you see and hear. As well as an FHD RGB camera, this 2-in-1 laptop boasts Dolby® Audio Speaker System, Dolby® Voice, and two far-field microphones – all as standard. Plus, the 13.3" WQXGA option has Dolby Vision™ and is low blue-light certified to minimize eye fatigue.

Built to run & run

We use the US Department of Defense's MIL-STD 810H standards to ensure that every ThinkPad is reliable and durable. We test against 12 standards and more than 200 quality checks to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad X13 Yoga, Intel® Core™ i7, 13.3", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X13 Yoga Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad X13 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.