Lenovo logo

Lenovo ThinkBook 14 G2 ARE AMD Ryzen™ 5 4500U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24132
Info modified on:
23 Apr 2025, 16:04:40
Short summary description Lenovo ThinkBook 14 G2 ARE AMD Ryzen™ 5 4500U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Gray:

Lenovo ThinkBook 14 G2 ARE, AMD Ryzen™ 5, 2.3 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkBook 14 G2 ARE AMD Ryzen™ 5 4500U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Gray:

Lenovo ThinkBook 14 G2 ARE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.